EN
  • EN
  • DE

DSA1101BA3-008.0000VAO

Part No DSA1101BA3-008.0000VAO
Manufacturer Microchip Technology
Catalog Oscillators
Description MEMS OSC AUTO LOW JITTER -40C-12 / 8 MHz XO (Standard) CMOS Oscillator 2.25V ~ 3.63V Standby (Power Down) 6-VDFN
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Oscillators
Mfr Microchip Technology
Series DSA1101
Package Tube
Base Resonator MEMS
Type XO (Standard)
Frequency 8 MHz
Function Standby (Power Down)
Output CMOS
Voltage - Supply 2.25V ~ 3.63V
Frequency Stability ±20ppm
Temperature Range - Operating -40°C ~ 125°C
Current - Supply (Max) 35mA
Ratings AEC-Q100
Mounting Type Surface Mount
Package / Case 6-VDFN
Size / Dimension 0.197" L x 0.126" W (5.00mm x 3.20mm)
Height - Seated (Max) 0.035" (0.90mm)
Current - Supply (Disable) (Max) 95µA
Base Product Number DSA1101
Standard Package 72
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1344816-DSA1101BA3-008.0000VAO
Ultra Librarian 3D Model Ultra Librarian DSA1101BA3-008.0000VAO CAD Model

Description

Microchip Technology's DSA1101BA3-008.0000VAO: A Precision Timing Solution

Product DSA1101BA3-008.0000VAO, from the esteemed Microchip Technology, is a high-performance, low-jitter oscillator that ensures precise timing for a wide array of applications. This device is designed to meet the rigorous demands of modern electronics, providing a stable and reliable clock source that is essential for maintaining system integrity and performance.

Key Features

  • Frequency Stability: The DSA1101BA3-008.0000VAO boasts excellent frequency stability, making it an ideal choice for applications that cannot tolerate timing inaccuracies.
  • Low Phase Jitter: With its exceptionally low phase jitter, this oscillator minimizes noise in the system, thereby enhancing the performance of high-speed digital interfaces.
  • Wide Temperature Range: This product is designed to operate over a broad temperature range, ensuring consistent performance even under varying environmental conditions.
  • Compact Footprint: The small size of the DSA1101BA3-008.0000VAO makes it a perfect fit for space-constrained applications without compromising on functionality.
  • Voltage Flexibility: It supports various supply voltage levels, giving designers the flexibility to integrate it into different system architectures.

Applications

The DSA1101BA3-008.0000VAO is versatile and can be used in numerous applications, including but not limited to:

  • Telecommunications
  • Data communications
  • Networking equipment such as routers and switches
  • Storage systems
  • Industrial controls
  • High-performance computing

Quality and Reliability

Microchip Technology is renowned for its commitment to quality, and the DSA1101BA3-008.0000VAO is no exception. It is manufactured to the highest standards, ensuring that it meets the stringent requirements of industrial and commercial applications. Customers can trust in the reliability and longevity of this product, backed by Microchip's reputation for excellence in the semiconductor industry.

In conclusion, the DSA1101BA3-008.0000VAO from Microchip Technology is a top-tier solution for systems that require precise timing. Its superior performance, coupled with Microchip's support and reliability, makes it an invaluable component in any timing-critical application.

You May Also Be Interested in

Microchip Technology
MEMS OSC XO 125.0000MHZ CMOS SMD
Need more? Email Us
Raltron Electronics Corporation
XTAL OSC OCXO 12.8MHZ 3.3V SMD
Need more? Email Us
Crystek Corporation
XTAL OSC XO 77.7600MHZ LVPECL
Need more? Email Us
Crystek Corporation
XTAL OSC TCXO 10.0000MHZ HCMOS
Need more? Email Us
Abracon LLC
OCXO 25X22 5-SMD 100MHZ 10PPB -2
Need more? Email Us
Microchip Technology
MEMS OSC XO 25.0000MHZ CMOS SMD
Need more? Email Us
Silicon Labs
OSC CMEMS 27.0000MHZ LVCMOS
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 10.0000MHZ CMOS
Need more? Email Us
Abracon LLC
XTAL OSC TCXO 20.0000MHZ LVCMOS
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess