EN
  • EN
  • DE

DSA1004CL3-133.3330VAO

Part No DSA1004CL3-133.3330VAO
Manufacturer Microchip Technology
Catalog Oscillators
Description OSC MEMS AUTO -40C-105C SMD / 133.333 MHz XO (Standard) CMOS Oscillator 1.7V ~ 3.6V Standby (Power Down) 4-VDFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Oscillators
Mfr Microchip Technology
Series DSA1004
Package Tube
Base Resonator MEMS
Type XO (Standard)
Frequency 133.333 MHz
Function Standby (Power Down)
Output CMOS
Voltage - Supply 1.7V ~ 3.6V
Frequency Stability ±20ppm
Temperature Range - Operating -40°C ~ 105°C
Current - Supply (Max) 16.6mA
Ratings AEC-Q100
Mounting Type Surface Mount
Package / Case 4-VDFN
Size / Dimension 0.126" L x 0.098" W (3.20mm x 2.50mm)
Height - Seated (Max) 0.035" (0.90mm)
Current - Supply (Disable) (Max) 15µA
Standard Package 110
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1345033-DSA1004CL3-133.3330VAO
Ultra Librarian 3D Model Ultra Librarian DSA1004CL3-133.3330VAO CAD Model

Description

Microchip Technology's DSA1004CL3-133.3330VAO

Product Overview:

The DSA1004CL3-133.3330VAO is a cutting-edge, high-performance silicon oscillator from Microchip Technology, renowned for its precision timing solutions. This state-of-the-art component is designed to meet the rigorous demands of modern electronic systems, providing a stable and reliable clock signal that is essential for system synchronization and timing accuracy.

Key Features:

  • Frequency: The oscillator operates at a frequency of 133.3330 MHz, offering a high-speed clock solution ideal for advanced applications.
  • Supply Voltage: It is designed to work with a supply voltage of 3.3V, ensuring compatibility with a wide range of digital systems that require a 3.3V logic level.
  • Stability: The DSA1004CL3-133.3330VAO boasts excellent frequency stability, ensuring minimal frequency deviation over time and across temperature variations.
  • Package: It comes in a compact CL3 package, which is designed for surface-mount technology (SMT), making it suitable for high-density electronic assemblies.
  • Output Type: The oscillator provides a CMOS/TTL compatible output, allowing it to interface seamlessly with a variety of digital circuits.

Applications:

This versatile oscillator is suited for a broad spectrum of applications, including but not limited to:

  • High-speed digital signal processing (DSP)
  • Precision timing for network hardware like routers, switches, and bridges
  • Telecommunications equipment
  • Industrial control systems
  • Consumer electronics that require precise timing for audio/video processing

Quality and Reliability:

Microchip Technology is known for its commitment to quality and reliability, and the DSA1004CL3-133.3330VAO is no exception. The oscillator is manufactured with the highest standards, ensuring that it performs consistently under varying conditions and throughout its operational lifespan. Customers can trust this component for their mission-critical applications where timing accuracy is paramount.

With its combination of high frequency, stability, and precision, the DSA1004CL3-133.3330VAO from Microchip Technology stands out as an excellent choice for designers looking for a reliable and efficient timing solution.

You May Also Be Interested in

Crystek Corporation
XTAL OSC XO 100.0000MHZ LVPECL
Need more? Email Us
Connor-Winfield Corporation
XTAL OSC VCOCXO 12.8000MHZ CMOS
Need more? Email Us
Abracon LLC
XTAL OSC VCXO 125.0000MHZ LVDS
Need more? Email Us
Abracon LLC
XTAL OSC VCTCXO 1.0000GHZ LVDS
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 100.0000MHZ CMOS
Need more? Email Us
Raltron Electronics Corporation
XTAL OSC XO 100MHZ 2.5V LVDS
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 10.0000MHZ CMOS
Need more? Email Us
Raltron Electronics Corporation
XTAL OSC XO 155.52MHZ 2.5V LVDS
Need more? Email Us
Crystek Corporation
XTAL OSC XO 77.7600MHZ LVPECL
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess