EN
  • EN
  • DE

DSA1001DL3-080.0000TVAO

Part No DSA1001DL3-080.0000TVAO
Manufacturer Microchip Technology
Catalog Oscillators
Description OSC MEMS -40C-85C, 50PPM, 2.5X2. / 80 MHz XO (Standard) CMOS Oscillator 1.7V ~ 3.6V Standby (Power Down) 4-VDFN
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Oscillators
Mfr Microchip Technology
Series DSA1001
Package Tape & Reel
Base Resonator MEMS
Type XO (Standard)
Frequency 80 MHz
Function Standby (Power Down)
Output CMOS
Voltage - Supply 1.7V ~ 3.6V
Frequency Stability ±20ppm
Temperature Range - Operating -40°C ~ 105°C
Current - Supply (Max) 16.6mA
Ratings AEC-Q100
Mounting Type Surface Mount
Package / Case 4-VDFN
Size / Dimension 0.098" L x 0.079" W (2.50mm x 2.00mm)
Height - Seated (Max) 0.035" (0.90mm)
Current - Supply (Disable) (Max) 15µA
Base Product Number DSA1001
Standard Package 1,000
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1344886-DSA1001DL3-080.0000TVAO
Ultra Librarian 3D Model Ultra Librarian DSA1001DL3-080.0000TVAO CAD Model

Description

Product Overview

The DSA1001DL3-080.0000TVAO is a cutting-edge microcontroller unit (MCU) from Microchip Technology, renowned for its high performance and reliability. This state-of-the-art product is designed to cater to the sophisticated needs of modern embedded systems, offering a rich set of features that facilitate advanced applications in industrial, automotive, and consumer electronics.

Key Features

  • High-Speed Operation: With an operating frequency of 80 MHz, the DSA1001DL3-080.0000TVAO ensures swift data processing and task execution, making it ideal for time-critical applications.
  • Robust Memory Architecture: This MCU is equipped with ample memory resources, including high-capacity flash memory and SRAM, allowing for efficient code storage and smooth execution of complex algorithms.
  • Advanced Peripherals: It comes with a variety of built-in peripherals, such as multiple timers, communication interfaces (including SPI, I2C, and UART), and analog-to-digital converters, which enhance its functionality and simplify system design.
  • Low Power Consumption: The DSA1001DL3-080.0000TVAO is designed for energy efficiency, making it suitable for battery-powered devices and applications where power conservation is critical.
  • Wide Operating Temperature Range: This MCU can operate over a broad temperature spectrum, ensuring reliable performance in environments with extreme temperatures.
  • Programmable Logic: The inclusion of programmable logic elements allows for customizable hardware acceleration and real-time response to external events, providing a flexible platform for specialized applications.

Applications

The versatility of the DSA1001DL3-080.0000TVAO makes it an excellent choice for a wide array of applications. It is particularly well-suited for:

  • Industrial control systems
  • Automotive electronics
  • Smart home devices
  • Internet of Things (IoT) gadgets
  • Portable medical devices

Quality and Support

Microchip Technology is committed to delivering high-quality products. The DSA1001DL3-080.0000TVAO is manufactured with stringent quality control processes, ensuring that each unit meets the highest standards of performance and reliability. Additionally, customers can access comprehensive technical support and resources, including datasheets, reference designs, and development tools to accelerate the product development cycle.

You May Also Be Interested in

Skyworks Solutions Inc.
XTAL OSC XO 100.0000MHZ LVPECL
Need more? Email Us
Abracon LLC
XTAL OSC VCTCXO 1.0000GHZ LVDS
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 10.0000MHZ CMOS
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 200.0000MHZ LVPECL
Need more? Email Us
Crystek Corporation
XTAL OSC XO 100.0000MHZ LVPECL
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 100.0000MHZ CMOS
Need more? Email Us
Abracon LLC
XTAL OSC TCXO 20.0000MHZ LVCMOS
Need more? Email Us
ECS Inc.
XTAL OSC XO 12.0000MHZ HCMOS SMD
Need more? Email Us
Abracon LLC
XTAL OSC VCXO 125.0000MHZ LVDS
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess