EN
  • EN
  • DE

DSA1001DL3-020.0000VAO

Part No DSA1001DL3-020.0000VAO
Manufacturer Microchip Technology
Catalog Oscillators
Description MEMS OSCILLATOR, AUTOMOTIVE, CMO / 20 MHz XO (Standard) CMOS Oscillator 1.7V ~ 3.6V Standby (Power Down) 4-VDFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Oscillators
Mfr Microchip Technology
Series DSA1001
Package Bulk
Base Resonator MEMS
Type XO (Standard)
Frequency 20 MHz
Function Standby (Power Down)
Output CMOS
Voltage - Supply 1.7V ~ 3.6V
Frequency Stability ±20ppm
Temperature Range - Operating -40°C ~ 105°C
Current - Supply (Max) 8mA
Ratings AEC-Q100
Mounting Type Surface Mount
Package / Case 4-VDFN
Size / Dimension 0.098" L x 0.079" W (2.50mm x 2.00mm)
Height - Seated (Max) 0.035" (0.90mm)
Current - Supply (Disable) (Max) 15µA
Base Product Number DSA1001
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1344683-DSA1001DL3-020.0000VAO
Ultra Librarian 3D Model Ultra Librarian DSA1001DL3-020.0000VAO CAD Model

Description

The DSA1001DL3-020.0000VAO is a state-of-the-art MEMS (Micro-Electro-Mechanical Systems) oscillator from Microchip Technology, designed to deliver exceptional timekeeping performance and stability. This precision device is a perfect solution for applications requiring high reliability and accuracy in frequency generation, such as advanced communication systems, high-speed data converters, and industrial automation.

Key Features

  • Frequency: This model boasts a precise frequency of 20.0000 MHz, providing a stable clock source for your critical applications.
  • Supply Voltage: Operating with a supply voltage (Vdd) of 3.3V, the DSA1001DL3-020.0000VAO is designed for compatibility with a wide range of electronic systems.
  • Output Type: The device features a CMOS output, ensuring compatibility with most digital circuits and providing the necessary drive capability for a variety of loads.
  • Package / Case: It is housed in a compact 6-SMD, No Lead package, making it suitable for space-constrained applications.
  • Temperature Stability: With an operating temperature range from -40°C to +85°C, this oscillator maintains consistent performance across a wide range of environmental conditions.
  • RoHS Compliant: Adhering to environmental standards, the product is RoHS compliant, minimizing the environmental impact by restricting the use of certain hazardous substances.

Applications

The DSA1001DL3-020.0000VAO is ideal for use in a variety of high-performance applications, including:

  • Networking equipment such as routers, switches, and network interface cards.
  • Telecommunication infrastructure like base stations, gateways, and backhaul equipment.
  • Industrial control systems, including PLCs, sensors, and actuators.
  • Consumer electronics where precise timing is critical, such as high-definition televisions and audio equipment.
  • Automotive electronics, particularly in safety-critical systems requiring accurate timing.

Conclusion

The DSA1001DL3-020.0000VAO from Microchip Technology represents a leap forward in oscillator technology, combining the precision of MEMS with the stability and reliability required for today's sophisticated electronic systems. Its wide temperature range, RoHS compliance, and compact footprint make it a versatile and environmentally friendly choice for designers and engineers across various industries.

You May Also Be Interested in

Renesas Electronics America
XTAL OSC XO 312.5000MHZ LVDS SMD
Need more? Email Us
Abracon LLC
XTAL OSC XO 320.0000MHZ LVDS SMD
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 212.5000MHZ LVPECL
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 106.2500MHZ LVPECL
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 50.0000MHZ CMOS SMD
Need more? Email Us
Crystek Corporation
XTAL OSC XO 49.1520MHZ HCMOS SMD
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 25.0000MHZ CMOS SMD
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 156.2500MHZ LVPECL
Need more? Email Us
Renesas Electronics America
XTAL OSC XO 150.0000MHZ LVPECL
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess