EN
  • EN
  • DE

DSA1001DL2-100.0000VAO

Part No DSA1001DL2-100.0000VAO
Manufacturer Microchip Technology
Catalog Oscillators
Description MEMS OSCILLATOR, AUTOMOTIVE, CMO / 100 MHz XO (Standard) CMOS Oscillator 1.7V ~ 3.6V Standby (Power Down) 4-VDFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Oscillators
Mfr Microchip Technology
Series DSA1001
Package Bulk
Base Resonator MEMS
Type XO (Standard)
Frequency 100 MHz
Function Standby (Power Down)
Output CMOS
Voltage - Supply 1.7V ~ 3.6V
Frequency Stability ±25ppm
Temperature Range - Operating -40°C ~ 105°C
Current - Supply (Max) 8mA
Ratings AEC-Q100
Mounting Type Surface Mount
Package / Case 4-VDFN
Size / Dimension 0.098" L x 0.079" W (2.50mm x 2.00mm)
Height - Seated (Max) 0.035" (0.90mm)
Current - Supply (Disable) (Max) 15µA
Base Product Number DSA1001
Standard Package 140
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1344673-DSA1001DL2-100.0000VAO
Ultra Librarian 3D Model Ultra Librarian DSA1001DL2-100.0000VAO CAD Model

Description

Microchip Technology's DSA1001DL2-100.0000VAO Precision Oscillator

Introducing the DSA1001DL2-100.0000VAO, a state-of-the-art MEMS (Micro-Electro-Mechanical Systems) oscillator from the renowned manufacturer Microchip Technology. This high-performance component is designed to deliver exceptional stability and precision for a wide range of electronic applications. With its compact footprint and robust performance characteristics, the DSA1001DL2-100.0000VAO is an ideal choice for engineers looking to enhance the timing accuracy in their designs.

Key Features

  • Frequency: The device boasts a precise frequency of 100.0000 MHz, providing a stable and consistent clock signal for your critical applications.
  • Supply Voltage: It operates at a nominal supply voltage of 2.5V to 3.3V, accommodating a variety of power supply requirements and ensuring compatibility with a broad range of electronic systems.
  • Output Type: The oscillator features a CMOS output, known for its high noise immunity and low power consumption, making it suitable for digital circuits that require a clean and stable clock signal.
  • Temperature Stability: Engineered for reliability, the DSA1001DL2-100.0000VAO offers excellent temperature stability, ensuring consistent performance across a wide temperature range.
  • Packaging: This component is delivered in a compact 6-SMD, no lead package, which not only saves valuable board space but also facilitates easier surface-mount assembly.

Applications

The DSA1001DL2-100.0000VAO is versatile and can be used in various applications including:

  • Networking equipment such as routers, switches, and bridges
  • Telecommunication systems
  • Industrial controls and automation systems
  • Consumer electronics
  • Internet of Things (IoT) devices

Microchip Technology's commitment to quality ensures that the DSA1001DL2-100.0000VAO oscillator is manufactured to the highest standards, providing reliable and consistent performance for your mission-critical applications. Its precision, coupled with a robust design, makes it an excellent choice for designers who require a dependable timing solution.

Whether you are working on advanced communication systems or developing the next generation of IoT devices, the DSA1001DL2-100.0000VAO offers the precision and durability needed to keep your systems running smoothly and efficiently.

You May Also Be Interested in

AVX Corp/Kyocera Corp
XTAL OSC XO 20.0000MHZ CMOS SMD
Need more? Email Us
Microchip Technology
MEMS OSC XO 125.0000MHZ CMOS SMD
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSCILLATOR
Need more? Email Us
Abracon LLC
XTAL OSC VCXO 125.0000MHZ LVDS
Need more? Email Us
Raltron Electronics Corporation
XTAL OSC OCXO 10MHZ 3.3V TH
Need more? Email Us
Raltron Electronics Corporation
XTAL OSC XO 155.52MHZ 2.5V LVDS
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 100.0000MHZ CMOS
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 100.0000MHZ SNWV
Need more? Email Us
Abracon LLC
XTAL OSC VCTCXO 1.0000GHZ LVDS
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess