EN
  • EN
  • DE

DSA1001DL2-007.2000TVAO

Part No DSA1001DL2-007.2000TVAO
Manufacturer Microchip Technology
Catalog Oscillators
Description MEMS OSCILLATOR, AUTOMOTIVE, CMO / 7.2 MHz XO (Standard) CMOS Oscillator 1.7V ~ 3.6V Standby (Power Down) 4-VDFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Oscillators
Mfr Microchip Technology
Series DSA1001
Package Bulk
Base Resonator MEMS
Type XO (Standard)
Frequency 7.2 MHz
Function Standby (Power Down)
Output CMOS
Voltage - Supply 1.7V ~ 3.6V
Frequency Stability ±25ppm
Temperature Range - Operating -40°C ~ 105°C
Current - Supply (Max) 8mA
Ratings AEC-Q100
Mounting Type Surface Mount
Package / Case 4-VDFN
Size / Dimension 0.098" L x 0.079" W (2.50mm x 2.00mm)
Height - Seated (Max) 0.035" (0.90mm)
Current - Supply (Disable) (Max) 15µA
Base Product Number DSA1001
Standard Package 1,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1344520-DSA1001DL2-007.2000TVAO
Ultra Librarian 3D Model Ultra Librarian DSA1001DL2-007.2000TVAO CAD Model

Description

Product Overview: DSA1001DL2-007.2000TVAO

The DSA1001DL2-007.2000TVAO is a state-of-the-art semiconductor product designed and manufactured by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This product is a testament to Microchip's commitment to delivering high-quality and performance-oriented components for a wide range of electronic applications.

Key Features

  • High Precision: The DSA1001DL2-007.2000TVAO is built to offer exceptional precision, making it suitable for applications that require accurate control and measurement.
  • Robust Performance: This product is engineered to withstand challenging conditions, ensuring reliable performance in a variety of environments.
  • Low Power Consumption: In line with Microchip's focus on energy efficiency, the DSA1001DL2-007.2000TVAO is designed to operate with minimal power usage, helping to extend the life of battery-powered devices.
  • Advanced Technology: Incorporating the latest advancements in semiconductor technology, this product is capable of supporting cutting-edge electronic systems.

Applications

The versatility of the DSA1001DL2-007.2000TVAO allows it to be used across various sectors, including but not limited to:

  • Automotive systems
  • Industrial control units
  • Consumer electronics
  • Communication infrastructure
  • Medical devices

Quality and Reliability

Microchip Technology is renowned for its rigorous quality control and assurance processes. The DSA1001DL2-007.2000TVAO is no exception, as it goes through extensive testing to ensure it meets the highest standards of quality and reliability that Microchip's customers have come to expect.

Technical Support and Resources

Customers who choose the DSA1001DL2-007.2000TVAO benefit from Microchip Technology's comprehensive technical support. A wealth of resources, including datasheets, application notes, and design guides, is available to assist in the integration and use of this product in various applications.

Overall, the DSA1001DL2-007.2000TVAO from Microchip Technology represents a blend of performance, efficiency, and reliability, making it an excellent choice for designers and engineers looking to push the boundaries of what's possible in electronic design.

You May Also Be Interested in

Raltron Electronics Corporation
XTAL OSC OCXO 12.8MHZ 3.3V SMD
Need more? Email Us
Crystek Corporation
XTAL OSC XO 125.0000MHZ LVPECL
Need more? Email Us
Crystek Corporation
XTAL OSC XO 100.0000MHZ LVPECL
Need more? Email Us
Abracon LLC
XTAL OSC VCXO 125.0000MHZ LVDS
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSCILLATOR
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 10.0000MHZ CMOS
Need more? Email Us
Connor-Winfield Corporation
XTAL OSC VCOCXO 12.8000MHZ CMOS
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 100.0000MHZ CMOS
Need more? Email Us
Silicon Labs
OSC CMEMS 27.0000MHZ LVCMOS
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess