EN
  • EN
  • DE

DSA1001DI2-100.0000TVAO

Part No DSA1001DI2-100.0000TVAO
Manufacturer Microchip Technology
Catalog Oscillators
Description OSC MEMS AUTO -40C-85C SMD / 100 MHz XO (Standard) CMOS Oscillator 1.7V ~ 3.6V Standby (Power Down) 4-VDFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Oscillators
Mfr Microchip Technology
Series DSA1001
Package Tape & Reel
Base Resonator MEMS
Type XO (Standard)
Frequency 100 MHz
Function Standby (Power Down)
Output CMOS
Voltage - Supply 1.7V ~ 3.6V
Frequency Stability ±25ppm
Temperature Range - Operating -40°C ~ 85°C
Current - Supply (Max) 16.6mA
Ratings AEC-Q100
Mounting Type Surface Mount
Package / Case 4-VDFN
Size / Dimension 0.098" L x 0.079" W (2.50mm x 2.00mm)
Height - Seated (Max) 0.035" (0.90mm)
Current - Supply (Disable) (Max) 15µA
Standard Package 1,000
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1345053-DSA1001DI2-100.0000TVAO
Ultra Librarian 3D Model Ultra Librarian DSA1001DI2-100.0000TVAO CAD Model

Description

Product Overview: DSA1001DI2-100.0000TVAO

The DSA1001DI2-100.0000TVAO is a high-performance, precision oscillator module designed and manufactured by Microchip Technology, a leading provider of microcontroller and analog semiconductors. This component is part of Microchip's comprehensive portfolio of timing solutions, which are engineered to meet the rigorous demands of modern electronic systems.

Key Features:

  • Frequency: The oscillator operates at a stable frequency of 100.0000 MHz, providing a precise clock signal for timing-critical applications.
  • Package Type: It comes in a compact, surface-mountable package, making it suitable for space-constrained applications.
  • Supply Voltage: The DSA1001DI2-100.0000TVAO is designed to operate at a supply voltage of 2.5V to 3.3V, providing flexibility for different power supply designs.
  • Stability: This oscillator offers excellent frequency stability, ensuring reliable performance across a range of environmental conditions and over time.
  • Temperature Range: It is rated for industrial temperature ranges, making it suitable for operation in harsh environments.
  • Output Type: The device provides a CMOS/TTL-compatible output, allowing for easy integration with a wide variety of digital circuits.

Applications:

The DSA1001DI2-100.0000TVAO is ideal for use in applications where precise timing is paramount. This includes, but is not limited to:

  • Telecommunications systems
  • Networking equipment such as routers and switches
  • Data storage devices
  • High-speed data converters
  • Industrial control systems
  • Consumer electronics

Quality and Reliability:

Microchip Technology is known for its commitment to quality and reliability. The DSA1001DI2-100.0000TVAO oscillator is built to the highest standards, ensuring consistent performance and longevity. Customers can trust this oscillator to maintain system integrity and to contribute to the overall stability and efficiency of their electronic products.

For detailed specifications, technical documentation, and additional information about the DSA1001DI2-100.0000TVAO, visit Microchip Technology's official website or contact their customer support team.

You May Also Be Interested in

Renesas Electronics America
XTAL OSC XO 150.0000MHZ LVPECL
Need more? Email Us
TXC CORPORATION
XTAL OSC VCXO 153.6000MHZ LVPECL
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 106.2500MHZ LVPECL
Need more? Email Us
Abracon LLC
XTAL OSC OCXO 10.0000MHZ CMOS TH
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 622.0800MHZ LVDS SMD
Need more? Email Us
Abracon LLC
XTAL OSC VCTCXO 16.3840MHZ LVCMO
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 148.5000MHZ LVDS SMD
Need more? Email Us
Abracon LLC
XTAL OSC XO 320.0000MHZ LVDS SMD
Need more? Email Us
ECS Inc.
XTAL OSC XO 50.0000MHZ HCMOS SMD
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess