EN
  • EN
  • DE

LTC6995IDCB-1#TRMPBF

Part No LTC6995IDCB-1#TRMPBF
Manufacturer Analog Devices Inc.
Catalog Clock/Timing - Programmable Timers and Oscillators
Description IC OSC SILICON PROG 6-DFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1168739-LTC6995IDCB-1#TRMPBF
Win Source Part Number Cross
Manufacturer Analog Devices Inc.
Category Integrated Circuits (ICs) Clock/Timing Programmable Timers and Oscillators
Series TimerBlox®
Package Tape & Reel (TR) Cut Tape (CT)
Product Status Active
Type Oscillator, Silicon
Voltage - Supply 2.25V ~ 5.5V
Current - Supply 135 µA
Ultra Librarian 3D Model Ultra Librarian LTC6995IDCB-1#TRMPBF CAD Model

Description

Product Overview

The LTC6995IDCB-1#TRMPBF is a versatile timer device from Analog Devices Inc., designed to offer a wide range of timing functions with a minimal footprint. This product is part of the TimerBlox® family, which provides simple, accurate, and space-efficient solutions for common timing requirements.

Key Features

  • Programmable Timer: The LTC6995-1 can be configured as a monostable or astable (oscillator) timer, providing a wide range of timing intervals from 1µs to 9.5 hours, ensuring versatility across various applications.
  • Frequency Accuracy: The device offers a frequency accuracy of 2%, allowing for precise timing critical in many applications.
  • Low Power Consumption: With a supply current of 55µA at 3.3V, the LTC6995-1 is optimized for battery-powered and portable applications where power efficiency is key.
  • Adjustable Duty Cycle: The duty cycle is adjustable from 5% to 95%, making it suitable for a range of PWM (Pulse Width Modulation) applications.
  • Temperature Stability: The device maintains stable operation over the full temperature range of -40°C to 125°C.

Applications

The LTC6995IDCB-1#TRMPBF is ideal for a variety of applications including:

  • Industrial control systems
  • Delay lines and pulse generation
  • Frequency discrimination
  • Time delay relays
  • Power supply sequencing
  • Wearable devices

Package and Quality

The device is packaged in a compact 6-pin DFN (3mm x 3mm) package, which is RoHS compliant and designed for surface-mount technology (SMT) assembly. The LTC6995IDCB-1#TRMPBF is available in tape and reel format, denoted by the '#TRMPBF' suffix, facilitating efficient manufacturing processes for high-volume production.

Manufacturer Support and Resources

Analog Devices Inc. provides extensive technical support and resources for the LTC6995IDCB-1#TRMPBF, including datasheets, application notes, and design simulation tools. These resources help designers and engineers to integrate the device seamlessly into their applications, reducing time-to-market and ensuring reliable performance.

You May Also Be Interested in

ON Semiconductor
IC OSC XTAL DUAL FREQ 6-CLCC / Oscillator, Crystal IC 133.33MHz, 137.93MHz 6-CLCC (7x5)
Need more? Email Us
Infineon Technologies
IC XTAL OSC CMOS / IC
Need more? Email Us
Analog Devices Inc.
IC OSC SILICON PROG TSOT23-6 / Oscillator, Silicon IC 3.81Hz ~ 1MHz TSOT-23-6
Lowest to $5.6035
Maxim Integrated
IC OSC CLOCK DUAL FREQ 10-LCCC / IC
Need more? Email Us
Texas Instruments
IC OSC CLOCK 156.25MHZ 6QFM / Clock Oscillator IC 156.25MHz 6-QFM (5x3.2)
Lowest to $21.3427
Texas Instruments
IC OSC WATCHDOG 10VSON / Watchdog Circuit IC 10-VSON (3x3)
Lowest to $1.6281
Analog Devices Inc.
IC OSC SILICON PROG TSOT23-6
Lowest to $8.1493
Analog Devices Inc.
IC OSC SILICON PROG TSOT23-6 / Oscillator, Silicon IC 29.1µHz ~ 977Hz TSOT-23-6
Lowest to $21.2239
Cypress Semiconductor Corp
IC OSC XTAL PROG 6CLCC / Oscillator, Crystal IC 50MHz ~ 690MHz 6-CLCC (5x3.2)
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess