EN
  • EN
  • DE

DSA1001DI2-025.0000T

Part No DSA1001DI2-025.0000T
Manufacturer Microchip Technology
Catalog Oscillators
Description MEMS OSCILLATOR, AUTOMOTIVE, CMO / 25 MHz XO (Standard) CMOS Oscillator 1.7V ~ 3.6V Standby (Power Down) 4-VDFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Oscillators
Mfr Microchip Technology
Series DSA1001
Package Bulk
Base Resonator MEMS
Type XO (Standard)
Frequency 25 MHz
Function Standby (Power Down)
Output CMOS
Voltage - Supply 1.7V ~ 3.6V
Frequency Stability ±25ppm
Temperature Range - Operating -40°C ~ 85°C
Current - Supply (Max) 8mA
Ratings AEC-Q100
Mounting Type Surface Mount
Package / Case 4-VDFN
Size / Dimension 0.098" L x 0.079" W (2.50mm x 2.00mm)
Height - Seated (Max) 0.035" (0.90mm)
Current - Supply (Disable) (Max) 15µA
Base Product Number DSA1001
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1344771-DSA1001DI2-025.0000T
Ultra Librarian 3D Model Ultra Librarian DSA1001DI2-025.0000T CAD Model

Description

Microchip Technology's DSA1001DI2-025.0000T is a cutting-edge, high-performance MEMS oscillator designed for a wide range of electronic applications. This precision oscillator combines the latest in MEMS (Micro-Electro-Mechanical Systems) technology with a sophisticated frequency synthesizer to deliver exceptional stability and accuracy in a compact, surface-mount package.

Key Features

  • Frequency: The DSA1001DI2-025.0000T offers a stable frequency output of 25.0000 MHz, which is ideal for applications requiring a precise clock signal.
  • Supply Voltage: Operating on a supply voltage of 1.8V, this device is optimized for low-power consumption, making it suitable for battery-powered and portable devices.
  • Stability: With excellent frequency stability, this oscillator ensures reliable performance over a wide temperature range, making it suitable for challenging environmental conditions.
  • Form Factor: The compact 4-SMD, no lead package allows for easy integration into space-constrained applications without sacrificing performance.
  • Output Type: The DSA1001DI2-025.0000T provides a CMOS output, offering compatibility with a broad range of digital circuits.
  • RoHS Compliant: This product is manufactured in compliance with RoHS standards, ensuring it meets global environmental and safety requirements.

Applications

The versatility of the DSA1001DI2-025.0000T makes it an excellent choice for various applications, including:

  • Wireless communication systems
  • Portable and wearable technology
  • Industrial controls and automation
  • Networking equipment
  • Internet of Things (IoT) devices

Quality and Reliability

Microchip Technology is known for its commitment to quality and reliability, and the DSA1001DI2-025.0000T is no exception. It is designed to meet the stringent requirements of the most demanding applications, ensuring long-term stability and performance. With Microchip's reputation for excellence, customers can trust this MEMS oscillator to deliver consistent operation and support the success of their electronic projects.

You May Also Be Interested in

Abracon LLC
XTAL OSC VCOCXO 100.0000MHZ SNWV
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSCILLATOR
Need more? Email Us
Abracon LLC
XTAL OSC VCTCXO 20.0000MHZ LVCMO
Need more? Email Us
Raltron Electronics Corporation
XTAL OSC XO 100MHZ 2.5V LVDS
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 10.0000MHZ CMOS
Need more? Email Us
Abracon LLC
OCXO 25X22 5-SMD 100MHZ 10PPB -2
Need more? Email Us
Connor-Winfield Corporation
XTAL OSC OCXO 20.0000MHZ CMOS TH
Need more? Email Us
Microchip Technology
MEMS OSC XO 25.0000MHZ CMOS SMD
Need more? Email Us
Raltron Electronics Corporation
XTAL OSC OCXO 12.8MHZ 3.3V SMD
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess