EN
  • EN
  • DE

DS3102GN

Part No DS3102GN
Manufacturer Microchip Technology
Catalog Clock/Timing - Application Specific
Description IC TIMING LINE CARD 81CSBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Ethernet, SONET/SDH, Stratum, Telecom IC 312.5MHz 1 Output 81-CSBGA (10x10)
Manufacturer Microchip Technology
Package Tray
Part Status Obsolete
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 81-LBGA, CSBGA
Case / Package 81-CSBGA (10x10)
Family Name DS3102
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN OBSOLETE
Quantity per package 240
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 869556-DS3102GN
Ultra Librarian 3D Model Ultra Librarian DS3102GN CAD Model

Description

The DS3102GN from Microchip Technology is a highly integrated digital potentiometer designed to offer a reliable and precise solution for adjusting resistance electronically. With its advanced features and compact SMT design, this digital potentiometer is ideal for a wide range of applications, including calibration control, gain adjustment, and signal conditioning in various electronic circuits.

Key Features

  • Resistance Range: The DS3102GN offers a wide resistance range, providing flexibility for various application requirements.
  • Resolution: With its fine resolution, users can achieve precise resistance adjustments, which is critical for sensitive applications.
  • Interface: The device comes with a user-friendly interface that ensures easy integration into existing systems.
  • Non-Volatile Memory: The onboard non-volatile memory allows the potentiometer to retain its resistance setting even after power is removed, ensuring consistent performance.
  • Multiple Channels: Featuring multiple channels, the DS3102GN can control several resistance settings independently, making it a versatile component for complex designs.
  • Compact Form Factor: Its small size makes it an excellent choice for space-constrained applications, without compromising on functionality.

Applications

The DS3102GN is suitable for a variety of applications, including:

  • Automotive electronics
  • Consumer electronics
  • Industrial control systems
  • Communication devices
  • Medical equipment

Reliability and Quality

As with all Microchip Technology products, the DS3102GN is manufactured to the highest standards of quality and reliability. It undergoes rigorous testing to ensure it meets the stringent requirements of industrial and commercial applications. With Microchip's commitment to excellence, users can expect consistent performance and durability from the DS3102GN digital potentiometer.

In conclusion, the DS3102GN from Microchip Technology is a sophisticated and reliable component that offers precise control over resistance settings. Its integration-friendly interface, non-volatile memory, and compact design make it an indispensable tool for designers and engineers looking to add electronic adjustability to their circuits.

You May Also Be Interested in

Renesas Electronics America
9DBL0243A 2-O/P LP-HCSL ZDB, ZO=
Need more? Email Us
Skyworks Solutions Inc.
IC OSC PCI EXPRESS 2OUT 10TDFN
Lowest to $7.2694
Skyworks Solutions Inc.
IC BUFFER ZDB PCIE 1:8 48-QFN / Intel QPI, PCI Express (PCIe) IC 133.33MHz 1 Output 48-QFN (6x6)
Lowest to $5.4996
Renesas Electronics America
IC CLOCK GEN FREESCALE 48TSSOP / Freescale P10xx, P20xx Processors IC 125MHz 1 Output 48-TSSOP
Need more? Email Us
Renesas Electronics America
IC CK505 VREG/RES 56TSSOP / Intel CPU, PCI Express (PCIe) Clock/Frequency Synthesizer IC 400MHz 1 Output 56-TSSOP
Lowest to $9.7932
Renesas Electronics America
IC PCI EXPRSS/JITT ATTEN 20TSSOP
Lowest to $101.8571
Renesas Electronics America
IC CLOCK BUFFER 48VFQFPN / PCI Express (PCIe) Clock Generator IC 100MHz 1 Output 48-VFQFPN (6x6)
Lowest to $7.3571
Renesas Electronics America
IC CLOCK GENERATOR 48VFQPN / PCI Express (PCIe) Clock/Frequency Generator, Fanout Buffer (Distribution) IC 100MHz 1 Output 48-VFQFPN
Lowest to $1.6090
Renesas Electronics America
IC CLK FANOUT/BUFF ZD 28SSOP / PCI Express (PCIe) Fanout Buffer (Distribution), Zero Delay Buffer, Multiplexer IC 166MHz 1 Output 28-SSOP
Lowest to $4.0282

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $59.4344 $59.4344
3+ $48.7666 $146.2998
4+ $47.2427 $188.9708
6+ $45.7188 $274.3128
7+ $44.1948 $309.3636
9+ $39.6230 $356.6070
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 415 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess