The DO1813H-472 is a high-performance, surface-mount inductor from Microchip Technology, a leader in the semiconductor industry. This component is part of Microchip's extensive range of inductors designed for a variety of applications, including power supply, RF, and high-frequency circuits.
With a robust design, the DO1813H-472 inductor is engineered to provide excellent reliability and efficiency in power management tasks. The inductor features a high current rating which makes it suitable for use in power conversion applications, ensuring minimal power losses and maximum energy transfer.
One of the key attributes of this inductor is its inductance value of 4.7 µH, which allows for effective filtering, energy storage, and impedance matching in electronic circuits. The DO1813H-472 is characterized by its low DC resistance, contributing to higher efficiency and lower heat generation within the system.
The DO1813H-472 comes in a compact surface-mount package, making it an ideal choice for space-constrained applications. Its footprint is compatible with automated assembly processes, allowing for easy integration into PCBs (Printed Circuit Boards) and reducing assembly time and costs.
The operating temperature range of the DO1813H-472 inductor spans from -40°C to +125°C, which ensures stable performance across various environmental conditions. This feature is particularly important for applications that are exposed to extreme temperatures or that require a high level of thermal stability.
Microchip Technology's commitment to quality is evident in the DO1813H-472, which is manufactured to meet high industry standards. The inductor is suitable for a wide array of applications, including but not limited to, automotive systems, industrial controls, power supplies, and telecommunications equipment.
In conclusion, the DO1813H-472 from Microchip Technology is a versatile and reliable inductor that offers a combination of high performance, efficiency, and durability, making it an excellent choice for designers and engineers looking to enhance their electronic designs.