EN
  • EN
  • DE

MAX192ACWP+T

Part No MAX192ACWP+T
Manufacturer Maxim Integrated
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description IC ADC 10BIT SERIAL 20-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Type Data Acquisition System (DAS), ADC
Resolution (Bits) 10 b
Sampling Rate 133k
Data Interface MICROWIRE, QSPI, Serial, SPI
Voltage Supply Source Single Supply
Supply Voltage - Operating ±5V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 20-SOIC
Win Source Part Number 1066766-MAX192ACWP+T
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX192ACWP+T CAD Model

Description

Product Overview: MAX192ACWP+T

The MAX192ACWP+T is a high-performance, 12-bit analog-to-digital converter (ADC) from Maxim Integrated, designed to provide precise voltage conversion in a wide range of applications. This ADC is a part of Maxim's renowned data converter portfolio, which is known for its reliability, accuracy, and power efficiency.

Key Features

  • Resolution: Offers a 12-bit resolution, ensuring fine-grain data conversion for applications that require high precision.
  • Sampling Rate: Features a high sampling rate, making it suitable for real-time data acquisition systems that need to process signals rapidly.
  • Single Supply Operation: Operates from a single +5V supply, simplifying power supply design and reducing overall system complexity.
  • Low Power Consumption: Designed for energy-efficient performance, which is critical in battery-powered and portable devices.
  • Integrated Reference: Comes with an integrated reference voltage, eliminating the need for external components and further reducing system cost and size.
  • Multiple Input Channels: Supports multiple analog input channels, allowing for the monitoring of various sensors with a single chip.
  • Digital Interface: Features a digital interface that is compatible with various microcontrollers and digital systems, enabling easy integration into a wide range of products.

Applications

The MAX192ACWP+T is ideal for a variety of applications that demand high precision and fast data acquisition, such as:

  • Industrial Process Control
  • Data Acquisition Systems
  • Medical Instruments
  • Scientific Analysis Equipment
  • Automated Test Equipment

Quality and Reliability

Maxim Integrated is committed to delivering products that meet the highest standards of quality and reliability. The MAX192ACWP+T is manufactured under strict quality control processes and is designed to perform consistently over its intended lifespan, ensuring customer satisfaction and trust in Maxim's products.

You May Also Be Interested in

Maxim Integrated
IC ADC 3.5DIGIT 44PLCC
Need more? Email Us
Texas Instruments
IC IND TO DGTL 24BIT 5M 16TSSOP
Need more? Email Us
Renesas Electronics America
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Lowest to $17.6292
Wolfson Microelectronics plc
24 BIT STEREO DAC WITH LINE DRI
Need more? Email Us
Maxim Integrated
IC ADC 4.5DIGIT 50 32TQFP
Lowest to $43.6568
Maxim Integrated
IC ADC 3.5DIGIT 44MQFP
Need more? Email Us
Maxim Integrated
IC ADC 3 1/2DIG W/LED DVR 32LQFP
Need more? Email Us
Maxim Integrated
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Need more? Email Us
Renesas Electronics America
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Lowest to $17.6292

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess