EN
  • EN
  • DE

DM860A-LTB

Part No DM860A-LTB
Manufacturer Microchip Technology
Catalog Embedded - Microprocessors
Description IC MEDIA PROCESSOR
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Microchip Technology
Part Status Obsolete (End Of Life)
Core Processor ARM926EJ
Number of Cores/Bus Width 1 Core, 32-Bit
Speed 240MHz
RAM Controllers SDRAM, SRAM
Graphics Acceleration Yes
Display & Interface Controllers LCD
Ethernet 10/100Mbps
USB USB 2.0 OTG (1)
Manufacturer Package 320-LFBGA
Supplier Device Package 320-LFBGA (13x13)
Additional Interfaces GPIO, MMC/SD/SDIO, PCMCIA, SPI, UART
Manufacturer Pack Quantity 1
MSL Level 3 (168 Hours)
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 810831-DM860A-LTB
Ultra Librarian 3D Model Ultra Librarian DM860A-LTB CAD Model

Description

Microchip Technology DM860A-LTB Stepper Motor Driver

The DM860A-LTB from Microchip Technology is a high-performance, fully digital stepper drive based on a DSP with advanced control algorithm. The DM860A-LTB is the perfect choice for a wide range of stepper motors, from NEMA 17 to NEMA 34. It has been designed to offer an efficient, smooth, and precise control of stepper motors, which makes it ideal for a variety of industrial applications including CNC machines, engraving machines, robotics, and automation systems.

Key Features

  • Supply voltage up to 80VDC
  • Output current up to 7.8A (peak), 5.6A (RMS)
  • Self-adjustment technology
  • Pulse input frequency up to 200kHz
  • Automatic idle-current reduction
  • Optically isolated differential input signals (PUL/DIR/ENA)
  • Supports PUL/DIR and CW/CCW modes
  • Overvoltage, under-voltage, overcurrent, and phase-error protections

The DM860A-LTB stepper motor driver is capable of driving your stepper motor over a range of voltages and currents. With supply voltage up to 80VDC and output current up to 7.8A peak or 5.6A RMS, it can power motors in the most demanding applications. Its self-adjustment technology allows for optimal performance and its pulse input frequency of up to 200kHz ensures high-speed operation.

This driver also features automatic idle-current reduction, which can significantly reduce the heat generation and power losses within the motor when it is not in motion. The DM860A-LTB includes optically isolated differential input signals to protect your control signals from system noise and potential ground loops. It can be configured for both PUL/DIR and CW/CCW modes, giving you flexibility in how you want to control your motor's rotation.

Safety is a key concern in industrial environments, and the DM860A-LTB addresses this with multiple protection features. It has overvoltage and under-voltage protections to safeguard against power supply fluctuations, overcurrent protection to prevent damage from excessive currents, and phase-error protection to ensure the accuracy and reliability of motor operations.

With its robust design and versatile features, the DM860A-LTB stepper motor driver from Microchip Technology is an excellent solution for those who require reliable and precise control of their stepper motors in challenging industrial settings.

You May Also Be Interested in

Altera
IC MPU I960 33MHZ 132QFP
Need more? Email Us
Renesas Electronics America
IC MPU RZ/A2M 528MHZ 176LFBGA
Need more? Email Us
NXP / Nexperia
IC MPU QORLQ LS1 1.2GHZ 621BGA
Need more? Email Us
Renesas Electronics America
IC MPU RZ/A2M 528MHZ 256LFBGA
Need more? Email Us
NXP / Nexperia
IC MPU QORIQ 1.0GHZ 525FCPBGA
Need more? Email Us
NXP / Nexperia
QORIQ, 64-BIT POWER ARCH SOC, 4
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU MPC85XX 1.333GHZ 783FCBGA
Need more? Email Us
Altera
IC MPU STRONGARM 200MHZ 520BGA
Need more? Email Us
Altera
IC MPU I960 25MHZ 196BGA
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess