Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Obsolete(EOL)
Protocol ARCNET
Purpose Controller
Standards ARCNET 878.1
Supply Voltage - Operating 4.5 V to 5.5 V
Operating Supply Current 20mA
Temperature Range - Operating -40°C to 85°C
Case / Package 28-PLCC (11.51x11.51)
Win Source Part Number 038098-COM20020ILJP
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian COM20020ILJP CAD Model

Description

Microchip Technology's COM20020ILJP: A Versatile ARCNET Controller

The COM20020ILJP is a highly integrated ARCNET (Attached Resource Computer NETwork) controller chip designed by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This controller is an essential component for industrial, automotive, and embedded networking applications that require robust and reliable communication protocols.

Key Features

  • High-Speed Data Transfer: The COM20020ILJP supports data rates up to 10 Mbps, making it suitable for applications that demand fast and efficient data transmission.
  • On-Chip Memory: It comes with 2K x 8 on-chip RAM, which facilitates buffer management and ensures smooth data handling without the need for external memory components.
  • Flexible Operation Modes: This controller can operate in multiple modes, including token-passing, deterministic, and bus arbitration, providing versatility to meet various network configurations and requirements.
  • Extended Temperature Range: The device is designed to operate over an extended temperature range, making it ideal for industrial environments that experience extreme conditions.

Applications

The COM20020ILJP is suitable for a wide range of applications, such as:

  • Industrial automation and control systems
  • Automotive networks
  • Building automation
  • Point of sale systems
  • Robotics

Product Specifications

The COM20020ILJP is offered in a 28-pin PLCC (Plastic Leaded Chip Carrier) package. It is designed for direct interfacing with standard microprocessor and microcontroller buses, making it easy to integrate into existing systems. The device also includes a built-in Manchester encoder/decoder and features a programmable I/O port, which adds to its flexibility and ease of use.

With its robust design and comprehensive feature set, the COM20020ILJP ARCNET controller from Microchip Technology stands out as a reliable choice for developers seeking a proven network controller that can withstand the rigors of industrial environments while delivering high-speed, deterministic communication.

You May Also Be Interested in

Silicon Labs
This change is considered a minor change which does not affect form, fit, function, quality, or reliability | IC BRIDGE USB TO UART 28QFN
Lowest to $4.1053
ECAD model for CP2102N-A01-GQFN28R
Microchip Technology
IC ETHERNET SWITCH 5PORT 128PQFP / Ethernet Switch 10/100 Base-T/TX PHY I²C, SPI Interface 128-PQFP (14x20)
Lowest to $8.6154
ECAD model for KSZ8895MQXC
Maxim Integrated
IC USB PERIPH CONTROLLER 32LQFP
Lowest to $44.6113
ECAD model for MAX3420EECJ+
Microchip Technology
IC ETHERNET SWITCH 3PORT 56QFN / Ethernet Switch 10/100 Base-T/TX PHY I²C Interface 56-QFN (8x8)
Lowest to $15.5953
ECAD model for LAN9354/ML
Maxim Integrated
IC UART SPI MICROWIRE-COMP 14DIP
Need more? Email Us
ECAD model for MAX3100EPD+
Maxim Integrated
Full Speed USB Peripheral/Host Controller USB 2.0 3.3V 32-Pin TQFP / IC USB PERIPH/HOST CNTRL 32TQFP
Lowest to $76.8182
ECAD model for MAX3421EEHJ
Intel
Ethernet CTLR Single Chip 10Mbps/100Mbps/1000Mbps 1.2V/1.8V/3.3V 196-Pin BGA / 82541 Family of Gigabit Ethernet Controllers
Lowest to $69.7129
ECAD model for LU82541PI
Maxim Integrated
IC UART W/RS485 28-QSOP
Need more? Email Us
ECAD model for MAX3140EEI+
Maxim Integrated
IC UART SPI COMPAT 28-SOIC
Lowest to $91.6363
ECAD model for MAX3111ECWI-T

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADWR
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.6304
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL-REEL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0697
ECAD model for BMI160
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.6728
ECAD model for CY7C68013A-128AXC
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $22.1742 $66.5226
6+ $18.1942 $109.1652
9+ $17.6256 $158.6304
12+ $17.0571 $204.6852
16+ $16.4885 $263.8160
21+ $14.7828 $310.4388
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 195 pieces
MOQ: 3 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention