EN
  • EN
  • DE

CF745-04/SO

Part No CF745-04/SO
Manufacturer Microchip Technology
Catalog HOT - SALES and EOL Components (B - C)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Microchip Technology
Win Source Part Number 241795-CF745-04/SO
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian CF745-04/SO CAD Model

Description

The CF745-04/SO is a high-performance, CMOS 8-bit microcontroller with EEPROM technology from Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This microcontroller is designed to offer a versatile and cost-effective solution for a wide range of applications in the consumer, automotive, and industrial markets.

Key Features

  • Integrated EEPROM: The CF745-04/SO features a small amount of onboard EEPROM, allowing for easy data storage without the need for additional external memory components.
  • Advanced RISC Architecture: The Reduced Instruction Set Computer (RISC) architecture enables the CF745-04/SO to perform most instructions in a single cycle, enhancing the efficiency of the microcontroller.
  • Low Power Consumption: Designed with power-sensitive applications in mind, the CF745-04/SO offers various power-saving modes to reduce power consumption and extend battery life in portable devices.
  • Wide Operating Voltage: The device operates across a broad voltage range, making it suitable for a diverse array of applications with varying power requirements.
  • Robust I/O Capabilities: With multiple general-purpose input/output (GPIO) pins, the CF745-04/SO can interface with a variety of peripherals and sensors, providing flexibility in system design.

Applications

The versatility of the CF745-04/SO makes it ideal for a multitude of applications, including but not limited to:

  • Automotive systems
  • Consumer electronics
  • Industrial control systems
  • Medical devices
  • Home automation

Package and Availability

The CF745-04/SO is available in an SOIC (Small Outline Integrated Circuit) package, which is conducive for space-constrained applications. Its compact form factor and surface-mount design make it a preferred choice for modern, high-density electronic assemblies. Check with Microchip Technology or authorized distributors for availability and bulk ordering options.

You May Also Be Interested in

Broadcom Limited
Lowest to $7.8159
EPCOS (TDK)
SAW Filter Band Pass 110.59MHz
Need more? Email Us
Broadcom Limited
Lowest to $8.1127
KEC
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
EPCOS (TDK)
SAW Filter Band Pass 43.75MHz 16dB 2KOhm//3pF SMD 18 Pin DIP18D
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Toko America Inc.
Need more? Email Us
EPCOS (TDK)
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $8.1612 $65.2896
18+ $6.6967 $120.5406
27+ $6.4865 $175.1355
37+ $6.2774 $232.2638
48+ $6.0684 $291.2832
64+ $5.4412 $348.2368
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 570 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess