EN
  • EN
  • DE

CEC1712H-B2-I/SX

Part No CEC1712H-B2-I/SX
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers - Application Specific
Description CRYPTO EMBEDDED CTLR FOR SECURE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Application Specific Microcontrollers
Mfr Microchip Technology
Series CryptoController™
Package Tray
Product Status Active
Applications Cryptography
Core Processor ARM® Cortex®-M4F
Program Memory Type -
Controller Series -
RAM Size 256K x 8
Interface I²C, SPI, UART
Number of I/O 68
Voltage - Supply 1.71V ~ 3.465V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 84-WFBGA
Supplier Device Package 84-WFBGA (7x7)
Base Product Number CEC1712
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.31.0001
Win Source Part Number 1352767-CEC1712H-B2-I/SX
Ultra Librarian 3D Model Ultra Librarian CEC1712H-B2-I/SX CAD Model

Description

Microchip Technology's CEC1712H-B2-I/SX Product Overview

The CEC1712H-B2-I/SX is a cutting-edge Arm® Cortex®-M4-based microcontroller from Microchip Technology, designed to tackle the increasing demand for secure boot and secure firmware update in embedded systems. This product is part of the CEC17xx family of microcontrollers that are optimized for the robust defense of firmware, data, and hardware against a variety of threats.

Key Features

  • Arm Cortex-M4 Processor: At its core, the CEC1712H-B2-I/SX boasts a powerful Arm Cortex-M4 processor, providing users with efficient processing capabilities for complex algorithms and control systems.
  • Integrated Security: The device features a comprehensive set of security measures, including secure boot, secure firmware update, and hardware cryptographic accelerators, ensuring the integrity and confidentiality of user data.
  • Hardware Cryptographic Accelerators: With built-in cryptographic accelerators, the CEC1712H-B2-I/SX supports a range of cryptographic algorithms like RSA, ECC, SHA, and AES, enabling fast and secure data encryption and decryption.
  • Flexible Memory Options: The microcontroller comes with a substantial amount of integrated memory, including flash and RAM, to accommodate a variety of application requirements.
  • High Connectivity: Multiple communication interfaces such as SPI, I2C, UART, and GPIOs are available, providing versatile connectivity options for various embedded applications.
  • Industrial Operating Temperature: The device operates over an industrial temperature range, making it suitable for harsh-environment applications.

Applications

The CEC1712H-B2-I/SX microcontroller is ideal for a wide range of applications that require robust security measures. Its capabilities make it particularly suitable for IoT devices, industrial control systems, automotive electronics, and any other systems where secure boot and secure firmware updates are critical for maintaining system integrity.

Conclusion

Microchip Technology's CEC1712H-B2-I/SX is a powerful and secure microcontroller solution that addresses the critical need for security in modern electronic systems. Its combination of a high-performance processor, advanced security features, and flexible connectivity options make it an excellent choice for designers looking to implement robust security in their embedded applications.

You May Also Be Interested in

Microchip Technology
DIGI G4, W/ ENCRYPTION.
Lowest to $1,608.7501
Infineon Technologies
IC MCU 32BIT 40QFN
Need more? Email Us
Infineon Technologies
IC MCU 32BIT 32KB FLASH 40QFN
Lowest to $7.2762
Melexis Technologies NV
IC LIN RGB CTRLR 32KB 4CH 8SOIC
Lowest to $43.6568
Infineon Technologies
IC USB-C CONTROLER THNDRBLT 9CSP
Need more? Email Us
Microchip Technology
IC ARM9 PHY 5MBPS 400BGA /
Need more? Email Us
Infineon Technologies
IC CCG3 PORT CONTROLLER
Need more? Email Us
Infineon Technologies
IC SOC MOTOR DRIVER 48VQFN
Lowest to $7.2063
Microchip Technology
WP2 86M67 300MHZ,LF BALLS,PBFBUM /
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.3137 $58.1959
17+ $6.8216 $115.9672
27+ $6.6084 $178.4268
37+ $6.3952 $236.6224
47+ $6.1820 $290.5540
63+ $5.5425 $349.1775
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,040 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess