EN
  • EN
  • DE

CDLL4902A/TR

Part No CDLL4902A/TR
Manufacturer Microchip Technology
Catalog Diodes - Zener - Single
Description DIODE ZENER TEMP COMPENSATED / Zener Diode 12.8 V 500 mW ±5% Surface Mount DO-213AA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Zener - Single
Mfr Microchip Technology
Package Tape & Reel (TR)
Voltage - Zener (Nom) (Vz) 12.8 V
Tolerance ±5%
Power - Max 500 mW
Impedance (Max) (Zzt) 200 Ohms
Current - Reverse Leakage @ Vr 15 µA @ 8 V
Temperature Range - Operating -55°C ~ 100°C
Mounting SMD (SMT)
Package / Case DO-213AA
Supplier Device Package DO-213AA
ECCN EAR99
HTSUS 8541.10.0050
Other Names 150-CDLL4902A/TR
Standard Package 1
Win Source Part Number 1031683-CDLL4902A/TR
Ultra Librarian 3D Model Ultra Librarian CDLL4902A/TR CAD Model

Description

Microchip Technology's CDLL4902A/TR Product Overview

The CDLL4902A/TR from Microchip Technology is a high-performance, precision Zener diode designed for a wide range of electronic applications. This diode comes in a compact package, offering excellent stability and reliability for voltage regulation and reference purposes. Its precise voltage characteristics make it an ideal choice for designers looking for components that provide a stable reference voltage in their circuits.

Key Features

  • Voltage Regulation: The CDLL4902A/TR offers a nominal Zener voltage of 12V, providing a stable reference for voltage regulation circuits.
  • Low Leakage Current: It has a low leakage current, ensuring minimal power loss and increased efficiency in your electronic designs.
  • High Surge Capability: This Zener diode can handle surge currents effectively, protecting circuits from voltage spikes and enhancing the overall durability of the system.
  • Compact Package: The device is available in a small outline package, making it suitable for space-constrained applications.
  • Temperature Stability: The CDLL4902A/TR is designed to maintain its performance across a wide temperature range, ensuring consistent operation under varying environmental conditions.

Applications

The CDLL4902A/TR Zener diode is versatile and can be used in various electronic devices and systems, including:

  • Power supply circuits
  • Voltage reference in analog circuits
  • Overvoltage protection applications
  • Wave shaping and clipping circuits
  • Telecommunication devices

Quality and Reliability

Microchip Technology is known for its commitment to quality, and the CDLL4902A/TR is no exception. It is manufactured to meet stringent industry standards, ensuring high reliability and performance. Whether you are working on consumer electronics, industrial control systems, or automotive applications, this Zener diode will provide the precision and durability needed for your projects.

With its combination of features, the CDLL4902A/TR is a great choice for engineers and designers looking for a reliable Zener diode that can offer consistent performance and protection for their electronic designs.

You May Also Be Interested in

Diodes Incorporated
DIODE ZENER 3V 200MW SOD323
Lowest to $0.0219
ON Semiconductor
DIODE ZENER 0.2W SOD323 / Zener Diode
Lowest to $0.0551
ON Semiconductor
DIODE ZENER 0.5W SPCL SOD123 / Zener Diode
Need more? Email Us
Renesas Electronics America
RD36P-T1-AZ - 1W POWER MINI MOLD
Lowest to $0.1686
ON Semiconductor
DIODE ZENER 0.5W SPCL SOD123 / Zener Diode
Lowest to $0.1363
Nexperia USA Inc.
DIODE ZENER 19.25V 500MW ALF2
Lowest to $0.4366
Nexperia USA Inc.
DIODE ZENER 15.2V 500MW ALF2
Lowest to $0.5417
ON Semiconductor
DIODE ZENER 68V 300MW 3PIN SOT / Zener Diode
Lowest to $0.1478
Nexperia USA Inc.
DIODE ZENER 11.65V 500MW ALF2
Lowest to $0.0335

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess