EN
  • EN
  • DE

CDLL4616/TR

Part No CDLL4616/TR
Manufacturer Microchip Technology
Catalog Diodes - Zener - Single
Description VOLTAGE REGULATOR  /  Zener Diode 2.2 V 500 mW ±5% Surface Mount DO-213AA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Zener - Single
Mfr Microchip Technology
Package Tape & Reel (TR)
Voltage - Zener (Nom) (Vz) 2.2 V
Tolerance ±5%
Power - Max 500 mW
Impedance (Max) (Zzt) 1.3 kOhms
Current - Reverse Leakage @ Vr 2 µA @ 1 V
Voltage - Forward (Vf) (Max) @ If 1.1 V @ 200 mA
Temperature Range - Operating -65°C ~ 175°C
Mounting SMD (SMT)
Package / Case DO-213AA
Supplier Device Package DO-213AA
ECCN EAR99
HTSUS 8541.10.0050
Other Names 150-CDLL4616/TR
Standard Package 1
Win Source Part Number 1009519-CDLL4616/TR
Ultra Librarian 3D Model Ultra Librarian CDLL4616/TR CAD Model

Description

Microchip Technology CDLL4616/TR Product Overview

The CDLL4616/TR from Microchip Technology is a high-performance, surface-mount Schottky barrier rectifier designed for applications requiring low voltage drop and high current capability. This robust diode is ideal for fast-switching power supply systems, freewheeling diodes, and polarity protection applications. Its compact design and power efficiency make it suitable for a wide range of electronic devices, ensuring reliable operation in various environments.

Key Features

  • Low Forward Voltage Drop: The CDLL4616/TR offers a low forward voltage drop, which enhances power efficiency by minimizing power loss during operation.
  • High Current Capability: With its ability to handle high current, this component is well-suited for power-intensive applications, ensuring that devices can maintain optimal performance even under heavy loads.
  • Fast Switching Speed: The fast switching speed of the CDLL4616/TR makes it an excellent choice for applications that require quick response times, such as switching power supplies and converters.
  • Surface-Mount Package: Its surface-mount package allows for easier integration into PCB designs, saving space and reducing the overall size of the end product.
  • High Reliability: Manufactured by Microchip Technology, a leader in semiconductor solutions, the CDLL4616/TR is built to meet high standards of reliability and performance.

Applications

  • Switching power supplies
  • DC-DC converters
  • Free-wheeling diodes in power inverters
  • Polarity protection devices
  • Portable electronic devices
  • Automotive applications

The CDLL4616/TR is packaged in a convenient tape and reel (TR) format, facilitating automated assembly processes and ensuring safe handling during manufacturing. Its technical specifications are designed to meet the rigorous demands of modern electronic systems, making it a reliable and efficient choice for designers and engineers looking to enhance their power management solutions.

With its combination of low forward voltage, high current capability, and fast switching speeds, the CDLL4616/TR from Microchip Technology stands out as a component that can significantly improve the performance and efficiency of a wide range of electronic products.

You May Also Be Interested in

MICROSS/On Semiconductor
DIODE ZENER 43V 3W SMB
Lowest to $0.1659
Micro Commercial Co
DIODE ZENER 11V 200MW SOD523
Lowest to $0.0807
Nexperia USA Inc.
DIODE ZENER 16.2V 350MW SOD123
Lowest to $0.1195
NXP / Nexperia
DIODE ZENER 9.1V 300MW SOD523
Lowest to $0.0467
Diodes Incorporated
DIODE ZENER 5.42V 300MW SOT23
Lowest to $0.0637
Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $5.8209
Nexperia USA Inc.
DIODE ZENER 43V 250MW TO236AB
Lowest to $0.2620
Nexperia USA Inc.
DIODE ZENER 3.3V 375MW SOD123F
Lowest to $10.1866
Microchip Technology
DIODE ZENER 15V DO213AA
Lowest to $0.1456

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess