EN
  • EN
  • DE

2SC761

Part No 2SC761
Manufacturer Panasonic
Catalog Custom Parts (0 - A)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1150287-2SC761
Categories Custom Parts
Manufacturer Panasonic
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 2SC761 CAD Model

Description

The 2SC761 is a silicon NPN epitaxial planar transistor manufactured by Panasonic. It's designed for low-noise amplifier applications and general-purpose switching.

Applications:

  • Low-noise amplifiers (LNAs): Used in radio frequency (RF) circuits to amplify weak signals with minimal added noise.
  • General-purpose switching: Employed as a switch in various electronic circuits for controlling current flow.
  • Oscillator circuits: Can be used in oscillator circuits to generate signals at specific frequencies.
  • Mixer circuits: Suitable for use in mixer circuits to combine or convert signals.

Features:

  • Low noise figure: Designed to minimize added noise in amplifier circuits, making it suitable for sensitive applications.
  • High current gain (hFE): Provides significant current amplification, allowing for efficient signal amplification.
  • High transition frequency (fT): Enables operation at high frequencies, making it suitable for RF applications.
  • Small signal amplification: Optimized for amplifying small signals with minimal distortion.
  • Epitaxial planar structure: Provides improved performance and reliability.

Benefits:

  • Improved signal reception: Enables the amplification of weak signals with minimal added noise.
  • Efficient switching: Provides fast and reliable switching performance.
  • Versatile application: Suitable for a wide range of applications, including amplification and switching.
  • Compact size: Available in a small package for space-constrained applications.
  • Reliable performance: Offers stable and reliable operation over a wide range of conditions.

Additional Details:

The 2SC761 has specific electrical characteristics, including collector-emitter voltage (VCEO), collector current (IC), and power dissipation (PD). These parameters should be considered when selecting the transistor for a specific application. It is typically available in a through-hole package.

You May Also Be Interested in

Amd
Need more? Email Us
Molex, LLC
0.50mm Pitch FFC/FPC Connector, 1.20mm Height, Right Angle, Surface Mount, ZIF, Bottom Contact Style, 12 Circuits
Need more? Email Us
Amd
Need more? Email Us
TE Connectivity
Circular MIL Spec Strain Reliefs & Adapters TX18AB00B3620
Need more? Email Us
Febest Auto Parts
Need more? Email Us
Siemens
S7-1200+KP300 Basic Starterkit; CPU1212C Ac/dc/rly; Hmi KP300; STEP7 Basic
Need more? Email Us
Amphenol
CONN PLUG 4POS EDGE MNT / 4 Connector Plug Board Edge, Through Hole, Right Angle Black
Lowest to $52.0971
Conexant Systems
Need more? Email Us
Anachip Corp
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess