EN
  • EN
  • DE

CD5521

Part No CD5521
Manufacturer Microchip Technology
Catalog Diodes - Zener - Single
Description VOLTAGE REGULATOR
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes
Mfr Microchip Technology
Package Bulk
Product Status Active
Voltage - Zener (Nom) (Vz) 4.3 V
Tolerance ±20%
Power - Max 500 mW
Impedance (Max) (Zzt) 18 Ohms
Current - Reverse Leakage @ Vr 3 µA @ 1.5 V
Voltage - Forward (Vf) (Max) @ If 1.5 V @ 200 mA
Temperature Range - Operating -65°C ~ 175°C
Mounting Type Surface Mount
Package / Case Die
Supplier Device Package Die
Standard Package 1 pcs
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Win Source Part Number 1051598-CD5521
Ultra Librarian 3D Model Ultra Librarian CD5521 CAD Model

Description

Microchip Technology's Product CD5521 Overview

The Microchip Technology CD5521 is a state-of-the-art integrated circuit designed for precision and performance in a wide range of electronic applications. This versatile component is part of Microchip's renowned family of semiconductor products, known for their reliability and cutting-edge technology.

Key Features

  • High Precision: The CD5521 offers exceptional accuracy, making it suitable for critical applications where precise measurements are paramount.
  • Low Power Consumption: Designed with energy efficiency in mind, the CD5521 operates with minimal power, making it ideal for battery-powered devices and applications where power conservation is crucial.
  • Robust Temperature Performance: With a wide operating temperature range, the CD5521 remains reliable under various environmental conditions, ensuring consistent performance.
  • Compatibility: The CD5521 is designed to be compatible with a broad range of microcontrollers and processors, providing flexibility in system design and integration.

Applications

The versatility of the CD5521 allows it to be used in numerous applications, including but not limited to:

  • Industrial control systems
  • Precision instrumentation
  • Data acquisition systems
  • Automotive electronics
  • Medical devices

Technical Specifications

The CD5521 boasts a comprehensive set of technical specifications that cater to demanding requirements:

  • Supply Voltage Range: Specified in the datasheet
  • Operating Temperature Range: Specified in the datasheet
  • Package Type: Available in various package options to suit different assembly processes
  • Interface Options: Includes interfaces that ensure easy communication with other devices in a system

For detailed technical specifications, please refer to the official CD5521 datasheet provided by Microchip Technology.

Quality and Support

Microchip Technology is committed to delivering high-quality products. The CD5521 is backed by Microchip's robust support and service network, ensuring that customers have access to the resources and assistance they need for successful product integration.

You May Also Be Interested in

Renesas Electronics America
RD5.1SL-T1-AT - ZENER DIODES 200 / Zener Diode
Lowest to $0.1839
Micro Commercial Co
Interface
Lowest to $0.1596
ON Semiconductor
DIODE ZENER 0.5W SPCL SOD123 / Zener Diode
Need more? Email Us
Taiwan Semiconductor
SOD-123F, 500MW, 5%, SMALL SIGNA
Lowest to $0.0183
Nexperia USA Inc.
DIODE ZENER 11.65V 500MW ALF2
Lowest to $0.0335
Nexperia USA Inc.
DIODE ZENER 2.5V 500MW ALF2
Lowest to $0.0851
Nexperia USA Inc.
DIODE ZENER 14V 310MW SOD323F
Lowest to $0.8524
Renesas Electronics America
DIODE ZENER / Zener Diode
Lowest to $0.9656
Nexperia USA Inc.
DIODE ZENER 3.9V 500MW ALF2
Lowest to $0.0220

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess