EN
  • EN
  • DE

CD4681

Part No CD4681
Manufacturer Microchip Technology
Catalog Diodes - Zener - Single
Description VOLTAGE REGULATOR / Zener Diode 2.4 V 500 mW ±5% Surface Mount Die
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Zener - Single
Mfr Microchip Technology
Package Tape & Reel (TR)
Voltage - Zener (Nom) (Vz) 2.4 V
Tolerance ±5%
Power - Max 500 mW
Current - Reverse Leakage @ Vr 2 µA @ 1 V
Voltage - Forward (Vf) (Max) @ If 1.5 V @ 200 mA
Temperature Range - Operating -65°C ~ 175°C
Mounting SMD (SMT)
Package / Case Die
Supplier Device Package Die
ECCN EAR99
HTSUS 8541.10.0050
Other Names 150-CD4681
Standard Package 1
Win Source Part Number 1051551-CD4681
Ultra Librarian 3D Model Ultra Librarian CD4681 CAD Model

Description

Microchip Technology CD4681 Product Overview

The CD4681 from Microchip Technology is a state-of-the-art integrated circuit designed for high-performance applications in a variety of markets including automotive, industrial, and consumer electronics. This versatile chip is known for its reliability, efficiency, and integration of advanced features that make it suitable for a wide range of products.

Key Features

  • High Precision: The CD4681 delivers accurate and reliable performance, ensuring stable operation in critical applications.
  • Low Power Consumption: With an emphasis on energy efficiency, this IC helps in reducing overall power consumption, which is crucial for battery-powered devices.
  • Robust Design: Built to withstand harsh environments, the CD4681 is designed with durability in mind, making it ideal for industrial applications.
  • Advanced Connectivity: This product supports various communication protocols, enabling easy integration with other components and systems.

Applications

The versatility of the CD4681 allows it to be used in a multitude of applications. In the automotive sector, it can be utilized for engine control units, infotainment systems, and advanced driver-assistance systems (ADAS). In industrial settings, it's perfect for automation control systems, power management, and IoT devices. Moreover, the CD4681 finds its place in consumer electronics such as smart home devices, wearables, and high-performance computing gadgets.

Technical Specifications

  • Operating Temperature Range: Specified for various environmental conditions.
  • Package Options: Available in multiple package types to suit different assembly requirements.
  • Quality and Reliability: Meets Microchip's stringent quality standards.

Overall, the Microchip Technology CD4681 is a compact, feature-rich IC that provides designers with the flexibility and performance required for today's sophisticated electronic systems. Its commitment to quality and performance makes it a preferred choice for engineers and designers looking to create innovative and reliable products.

You May Also Be Interested in

Diodes Incorporated
DIODE ZENER 3V 200MW SOD323
Lowest to $0.0219
Renesas Electronics America
RD5.1SL-T1-AT - ZENER DIODES 200 / Zener Diode
Lowest to $0.1839
ON Semiconductor
DIODE ZENER .225W SOT23 SPCL / Zener Diode
Need more? Email Us
ON Semiconductor
DIODE ZENER 0.5W SPCL SOD123 / Zener Diode
Lowest to $0.1363
Nexperia USA Inc.
DIODE ZENER 19.25V 500MW ALF2
Lowest to $0.4366
Renesas Electronics America
DIODE ZENER / Zener Diode
Lowest to $0.7958
ON Semiconductor
DIODE ZENER 68V 300MW 3PIN SOT / Zener Diode
Lowest to $0.1478
Renesas Electronics America
RD36P-T1-AZ - 1W POWER MINI MOLD
Lowest to $0.1686
Nexperia USA Inc.
DIODE ZENER 11.65V 500MW ALF2
Lowest to $0.0335

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess