EN
  • EN
  • DE

CD4148WD

Part No CD4148WD
Manufacturer Microchip Technology
Catalog Diodes, Rectifiers - Single
Description DIODE GEN PURP 75V 200MA DIE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes
Mfr Microchip Technology
Package Bulk
Product Status Active
Technology Standard
Voltage - DC Reverse (Vr) (Max) 75 V
Current - Average Rectified (Io) 200mA
Voltage - Forward (Vf) (Max) @ If 1.2 V @ 100 mA
Speed Small Signal =< 200mA (Io), Any Speed
Reverse Recovery Time (trr) 5 ns
Current - Reverse Leakage @ Vr 500 nA @ 75 V
Mounting Type Surface Mount
Package / Case Die
Supplier Device Package Die
Operating Temperature - Junction -55°C ~ 175°C
Standard Package 1 pcs
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0070
Win Source Part Number 961257-CD4148WD
Ultra Librarian 3D Model Ultra Librarian CD4148WD CAD Model

Description

The CD4148WD from Microchip Technology is a high-performance, precision silicon diode offering a wide range of functionalities for electronic enthusiasts and professionals alike. This small-signal diode is designed to meet the stringent requirements of both digital and analog applications, providing users with a versatile component suitable for a myriad of electronic circuits.

Key Features

  • Fast Switching Speed: The CD4148WD is known for its rapid switching capabilities, making it an ideal choice for high-frequency applications.
  • Low Forward Voltage Drop: This diode ensures efficient operation by maintaining a low forward voltage drop, which enhances overall circuit efficiency and reduces power loss.
  • High Conductance: With its excellent conductance properties, the CD4148WD provides superior performance in rectification tasks.
  • Compact Package: The diode comes in a small and durable package, allowing for easy integration into space-constrained designs without compromising on reliability.

Applications

The versatility of the CD4148WD makes it suitable for a wide array of applications, including:

  • Switching power supplies
  • Converters
  • High-speed logic circuits
  • Signal processing
  • Waveform shaping
  • Video processing

Product Specifications

The CD4148WD boasts an impressive set of specifications that cater to the needs of advanced electronic systems:

  • Package Type: DO-35
  • Maximum Repetitive Reverse Voltage: 100V
  • Forward Continuous Current: 200mA
  • Reverse Recovery Time: 4ns
  • Operating Temperature Range: -65°C to +175°C

Quality and Reliability

Microchip Technology is committed to delivering high-quality components that exceed industry standards for performance and reliability. The CD4148WD is no exception, and it has been rigorously tested to ensure it meets the demands of both commercial and industrial applications. With Microchip's reputation for excellence, users can trust the CD4148WD to perform consistently under various conditions.

You May Also Be Interested in

Rohm Semiconductor
DIODE SCHOTTKY 100V 700MA TUMD2M
Lowest to $0.1980
General Semiconductor
DIODE GEN PURP 1KV 1A DO214AC
Lowest to $0.2474
Bourns Inc.
DIODE SCHOTTKY 60V 3A 2SMD
Need more? Email Us
Nexperia USA Inc.
SMALL SIGNAL BIPOLAR IN DFN
Lowest to $4.3657
Nexperia USA Inc.
BAS16-Q/SOT23/TO-236AB
Lowest to $0.0202
Comchip Technology
DIODE SCHOTTKY 30V 500MA 0402C
Lowest to $0.1747
GeneSiC Semiconductor
1700V 5A TO-247-2 SIC SCHOTTKY M
Lowest to $43.6568
Microchip Technology
DIODE GEN PURP 50V 200MA DO213AA
Lowest to $5.2389
Comchip Technology
DIODE SCHOTTKY 40V 200MA 0402C
Lowest to $0.0657

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess