EN
  • EN
  • DE

CAP1298-1-SL

Part No CAP1298-1-SL
Manufacturer Microchip Technology
Catalog Data Acquisition - Touch Screen Controllers
Description 8-CHANNEL CAPACITIVE TOUCH SENSO  /  Capacitive Touch Buttons 14-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Sensor, Capacitive Touch
Mfr Microchip Technology
Package Tube
Type Buttons
Proximity Detection Yes
Number of Inputs 8
Interface I2C, SMBus
Resolution 8 b
Voltage - Supply 3V ~ 5.5V
Current - Supply 750µA
Temperature Range - Operating -40°C ~ 125°C
Mounting SMD (SMT)
Package / Case 14-SOIC (0.154", 3.90mm Width)
Supplier Device Package 14-SOIC
Base Product Number CAP1298
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Standard Package 57
Win Source Part Number 1032132-CAP1298-1-SL
Ultra Librarian 3D Model Ultra Librarian CAP1298-1-SL CAD Model

Description

Microchip Technology's CAP1298-1-SL Capacitive Touch Sensor Controller

The CAP1298-1-SL is a highly sophisticated touch sensor controller designed and manufactured by Microchip Technology, a leader in microcontroller and analog semiconductors. This device is part of Microchip's CAP12XX family and is engineered to provide an exceptional user experience through advanced capacitive touch sensing capabilities.

The CAP1298-1-SL is an 8-channel capacitive touch sensor that incorporates multiple features to ensure reliable and responsive touch detection. It utilizes Microchip's patented SignalGuard™ technology to maintain sensitivity and prevent false triggering, even in the presence of noise or when the sensor is subjected to environmental changes. This makes it an ideal choice for a wide range of applications, including consumer electronics, automotive interfaces, and industrial control panels.

This touch sensor controller supports both single-touch and multi-touch operations, with the ability to detect simultaneous touches on multiple sensor inputs. It also provides automatic recalibration, which helps to compensate for gradual environmental changes and ensures consistent performance over time.

The CAP1298-1-SL features a low-power mode, making it suitable for battery-powered applications where power conservation is critical. It can operate on a supply voltage ranging from 2.4V to 5.5V, providing flexibility in various system designs. Additionally, the device offers robust electromagnetic interference (EMI) and radio frequency interference (RFI) immunity, ensuring stable operation in electronically noisy environments.

Communication with the CAP1298-1-SL is facilitated through an I²C interface, allowing for easy integration with microcontrollers and processors. The sensor also includes eight LED driver outputs, which can be used to provide visual feedback based on touch events or for other signaling purposes.

For designers and engineers looking to incorporate touch sensing into their projects, the CAP1298-1-SL offers a reliable, high-performance solution backed by Microchip Technology's expertise in the field. Its robust feature set and ease of use make it an excellent choice for enhancing the user interface of modern electronic devices.

You May Also Be Interested in

Texas Instruments
IC SPI TOUCH SCREEN CTRLR 16VQFN
Lowest to $7.5307
Microchip Technology
The MTCH6301 is a turnkey projected capacitive con-troller that allows easy integration of multi-touch and gestures to create a rich user interface in your design.
Need more? Email Us
Texas Instruments
AUDIO CODEC WITH INTEGRATED HEADPHONE, SPEAKER AMPLIFIER AND TOUCH SCREEN CONTROLLER
Lowest to $2.4407
Maxim Integrated
IC CNTRLR TOUCH RES 16QSOP
Lowest to $4.0624
Maxim Integrated
IC TOUCH SCREEN CTLR 12-TQFN
Lowest to $37.5387
Semtech Corporation
IC SCREEN CNTRL 12BIT 20QFN
Need more? Email Us
Texas Instruments
IC TOUCH SCRN CTRL 4WIRE 48-BGA
Lowest to $0.6475
IDT, Integrated Device Technology Inc
IC TOUCH SCREEN CTLR 28-SSOP
Need more? Email Us
Texas Instruments
IC TOUCH SCREEN 12BIT 16TSSOP
Lowest to $3.6672

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.4745 $51.6075
85+ $1.2098 $102.8330
130+ $1.1720 $152.3600
180+ $1.1342 $204.1560
230+ $1.0964 $252.1720
310+ $0.9830 $304.7300
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 100,000 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess