Products specifications Report Issue?

Win Source Part Number WS1168640-AVR64DB64-E/MR
Manufacturer Microchip Technology
Category Integrated Circuits (ICs) Embedded Microcontrollers
Series AVR® DB
Package Tray
Product Status Active
Base Product Number AVR64DB64
Operating Temperature -40°C ~ 125°C (TA)
Mounting Type Surface Mount
Package / Case 64-VFQFN Exposed Pad
Supplier Device Package 64-VQFN (9x9)
Ultra Librarian 3D Model Ultra Librarian AVR64DB64-E/MR CAD Model

Description

Microchip Technology's AVR64DB64-E/MR: A Cutting-Edge Microcontroller

The AVR64DB64-E/MR is a state-of-the-art microcontroller from Microchip Technology, designed for advanced applications that require a perfect blend of power efficiency and performance. This compact yet powerful device is part of the AVR DB family, known for their robustness and versatility in handling a wide range of tasks.

The AVR64DB64-E/MR features a 64-pin package and is equipped with a high-performance core running at up to 24 MHz. Its architecture is optimized for low-power consumption, making it an ideal choice for battery-powered applications and energy-saving devices. The microcontroller comes with 64KB of flash memory, providing ample space for complex programs and software stacks.

This microcontroller boasts a rich set of peripherals, including multiple serial communication modules (USART, SPI, I2C), which enable easy integration with other components and external devices. Additionally, it has advanced analog features such as a 12-bit differential ADC with Programmable Gain Amplifier, making it perfect for precision sensor-based applications.

The AVR64DB64-E/MR also supports a variety of interfaces and protocols, including a full-speed USB interface, which allows for quick and convenient data transfer and device programming. The device's Event System allows peripherals to communicate directly with each other without CPU intervention, enhancing system efficiency and response times.

With its five selectable power-saving modes, developers can optimize the power consumption according to the application's needs. This flexibility extends to the development process as well, with support for both UPDI (Unified Program and Debug Interface) and SPI interfaces for programming and debugging, ensuring a smooth and efficient workflow.

In summary, the AVR64DB64-E/MR microcontroller is a powerful and adaptable solution that combines Microchip Technology's renowned reliability with modern features for today's demanding applications. Whether it's for industrial control systems, consumer electronics, or IoT devices, this microcontroller is engineered to deliver exceptional performance and energy efficiency.

You May Also Be Interested in

Silicon Labs
IC MCU 8BIT 32KB FLASH 32QFP / 8051 series Microcontroller IC 8-Bit 50MHz 32KB (32K x 8) FLASH 32-QFP (7x7)
Need more? Email Us
ECAD model for C8051F560-IQ
NXP / Nexperia
IC MCU 32BIT 2MB FLASH 257MAPBGA
Lowest to $78.2329
ECAD model for FS32R274KCK2MMM
Renesas Electronics America
IC MCU 16BIT 384KB FLASH 144TQFP
Need more? Email Us
ECAD model for DF2167VT33V
Rochester Electronics
IC MCU 8BIT 64KB FLASH 100TQFP
Lowest to $17.4281
ECAD model for CY8C3446AXI-105
NXP / Nexperia
IC MCU 32BIT 1MB FLASH 144LQFP
Lowest to $6.6189
ECAD model for FS32K146HFT0VLQT
NXP / Nexperia
Lowest to $13.5910
ECAD model for MIMXRT1064CVL5B
STMicroelectronics
IC MCU 32BIT 256KB FLASH 100BGA
Lowest to $17.2211
ECAD model for STM32F107VCH6
Cypress Semiconductor Corp
Need more? Email Us
ECAD model for CY9AF131KAPMC-G-SNE2
Texas Instruments
IC MCU 8BIT 4KB OTP 40DIP
Lowest to $10.5382
ECAD model for COP8SAC740N8

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7268
ECAD model for EC2-5NU
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.9909
ECAD model for FT4232HL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $6.5130
ECAD model for BMI088
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.7390
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.6688
ECAD model for FT230XS-U
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention