EN
  • EN
  • DE

LTC1449CS-5

Part No LTC1449CS-5
Manufacturer Linear Technology
Catalog Linear - Comparators
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Linear - Comparators
Manufacturer Linear Technology
Win Source Part Number 303133-LTC1449CS-5
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC1449CS-5 CAD Model

Description

LTC1449CS-5 Dual 12-Bit Rail-to-Rail Micropower DAC

The LTC1449CS-5 from Linear Technology is a high-performance, dual 12-bit digital-to-analog converter (DAC) designed to deliver precision and power efficiency in a compact package. This device is specifically engineered to meet the demanding requirements of battery-powered and portable applications where space and power consumption are critical considerations.

Key Features:

  • Resolution: The LTC1449CS-5 boasts a 12-bit resolution, ensuring fine granularity and precise control over the analog output signal. This makes it an ideal choice for applications that require accurate signal generation or modulation.
  • Rail-to-Rail Output: It features a rail-to-rail output stage, which allows the output to swing from the ground to the supply voltage, maximizing the dynamic range and making it suitable for single supply operations.
  • Low Power Consumption: With a typical supply current of just 250µA, the LTC1449CS-5 is optimized for low power consumption, preserving battery life in portable devices.
  • Reference Input: The device includes a reference input for each DAC, providing flexibility in setting the full-scale output voltage and allowing for easy interfacing with various sensors and control systems.
  • Software-Selectable Power-Down: An integral feature of the LTC1449CS-5 is its software-selectable power-down function, which reduces the supply current to 4µA, further conserving power when the DAC is not in active use.
  • Simple Interface: The DAC operates with a simple three-wire serial interface that is SPI and MICROWIRE compatible, facilitating easy integration into a variety of microcontroller-based systems.
  • Compact Package: Housed in a narrow 16-pin SO package, the LTC1449CS-5 is designed for space-constrained applications, maintaining a small footprint on the PCB.

Applications:

The LTC1449CS-5 is versatile and can be employed in numerous applications, including but not limited to:

  • Portable Instrumentation
  • Battery-Powered Equipment
  • Digital Gain and Offset Adjustment
  • Process Control and Automation
  • Data Acquisition Systems

In summary, the LTC1449CS-5 from Linear Technology is a dual 12-bit DAC that offers excellent performance in terms of precision and power efficiency. Its compact size, low power requirements, and comprehensive feature set make it an excellent choice for designers looking to enhance their systems with a reliable and versatile analog output solution.

You May Also Be Interested in

Texas Instruments
IC COMPARATOR 2 GEN PUR TSOT23-8 / Comparator General Purpose Push-Pull, Rail-to-Rail TSOT-23-8
Lowest to $0.9666
ON Semiconductor
IC COMPARATOR 2 GEN PUR 8SOIC / Comparator General Purpose 8-SOIC
Lowest to $0.1917
STMicroelectronics
IC COMPARATOR 2 GEN PUR 8SO / Comparator General Purpose Open-Collector, Rail-to-Rail 8-SO
Need more? Email Us
Rohm Semiconductor
IC COMPARATOR 2 GEN PUR 8MSOP / Comparator General Purpose Open-Collector 8-MSOP
Need more? Email Us
Maxim Integrated
IC COMPARATOR 2 W/LATCH 20TSSOP
Lowest to $24.2731
STMicroelectronics
IC COMPARATOR 2 DIFF 8MINISO / Comparator Differential Open-Collector, Rail-to-Rail 8-MiniSO
Lowest to $0.7277
Linear Technology
LT6700 - LOW VOLTAGE, DUAL COMPA
Lowest to $4.3657
Rohm Semiconductor
IC COMPARATOR 4 GEN PUR 14SOP / Comparator General Purpose Open-Collector 14-SOP
Need more? Email Us
STMicroelectronics
IC COMPARATOR 1 GEN PUR SOT23-5 / Comparator General Purpose CMOS, DTL, ECL, Open-Collector, TTL SOT-23-5
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess