EN
  • EN
  • DE

AVR128DA64-I/MR

Part No AVR128DA64-I/MR
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 128KB FLASH 64VQFN / AVR AVR® DA Microcontroller IC 8-Bit 24MHz 128KB (128K x 8) FLASH 64-VQFN (9x9)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>Microcontrollers
Manufacturer Microchip Technology
Packaging Tray
Core Processor AVR
Core Size 8-Bit
Speed 24MHz
Connectivity I2C, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 55
Program Memory Size 128KB (128K x 8)
Program Memory Type FLASH
EEPROM Size 512 x 8
RAM Size 16K x 8
Voltage - Supply (Vcc/Vdd) 1.8V ~ 5.5V
Data Converters A/D 22x12b; D/A 1x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C
Mounting Surface Mount
Case / Package 64-VFQFN Exposed Pad
Supplier Device Package 64-VQFN (9x9)
Base Product Number AVR128DA64
RoHS Status ROHS3 Compliant
MSL Level 3 (168 Hours)
ECCN EAR99
HTSUS 8542.31.0001
Other Part Number 150-AVR128DA64-I/MR
Standard Package 260
Win Source Part Number 1322827-AVR128DA64-I/MR
Ultra Librarian 3D Model Ultra Librarian AVR128DA64-I/MR CAD Model

Description

Microchip Technology's AVR128DA64-I/MR - A Versatile Microcontroller for Diverse Applications

The AVR128DA64-I/MR from Microchip Technology is a feature-packed microcontroller that offers a perfect blend of power efficiency and performance for a wide range of applications. This high-performance device is based on the AVR® family of microcontrollers and is designed to operate at a maximum frequency of 24 MHz with a supply voltage ranging from 1.8V to 5.5V. This makes it suitable for operating in various power-sensitive applications.

With 128KB of flash memory and 16KB of SRAM, the AVR128DA64-I/MR provides ample space for complex application code and data storage. It also features a 512-byte EEPROM for non-volatile memory storage. The device's memory capabilities make it ideal for applications that require significant code space and data retention after power-off.

One of the core strengths of this microcontroller is its rich set of peripherals. It includes multiple communication modules such as SPI, I2C, and UART interfaces for serial communication, which are essential for IoT and connected devices. Additionally, it has 6 SERCOM modules, which are configurable to act as additional UART, SPI, or I2C interfaces, providing unparalleled flexibility in peripheral configuration.

The AVR128DA64-I/MR also boasts analog functionalities with its 12-bit differential ADC with Programmable Gain Amplifier (PGA), offering precise analog signal measurement and conditioning. The inclusion of a 10-bit DAC and analog comparators further extends its capabilities in handling analog signals.

For timing and control applications, the device features Core Independent Peripherals (CIPs) such as multiple 16-bit timers, a Real-Time Counter (RTC), and Custom Logic (CCL) blocks that can reduce the load on the CPU and enable power-saving strategies.

Designed with robustness in mind, the AVR128DA64-I/MR also includes features like power-on reset, brown-out reset, and a watchdog timer to ensure reliable operation under varying conditions. The microcontroller is offered in a 64-pin VQFN package, making it compact enough for space-constrained applications while providing ample I/O options for interfacing with external components.

In summary, the Microchip AVR128DA64-I/MR microcontroller is a highly flexible and capable component that can serve as the heart of many embedded systems, from consumer electronics to industrial control systems.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215
Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574
Atmel
Lowest to $2.0975
Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571
Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951
Microchip Technology
MCU 8-bit PIC RISC 7KB Flash 5V Automotive 20-Pin SSOP Tube / IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $6.2027
Atmel
IC MCU 8BIT 16KB FLASH 38VQFN
Lowest to $1.7648

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.2007 $50.4084
30+ $3.4467 $103.4010
45+ $3.3390 $150.2550
62+ $3.2313 $200.3406
81+ $3.1236 $253.0116
108+ $2.8005 $302.4540
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 808 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess