EN
  • EN
  • DE

ATXMEGA64A4U-MHR

Part No ATXMEGA64A4U-MHR
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 64KB FLASH 44QFN / MCU 8-bit/16-bit AVR RISC 64KB Flash 1.8V/2.5V/3.3V 44-Pin VQFN EP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Series AVR XMEGA A4U
Packaging Reel package
Core Processor AVR
Core Size 8/16-Bit
Speed 32MHz
Connectivity I2C, IrDA, SPI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O 34
Program Memory Size 64KB (32K x 16)
Program Memory Type FLASH
EEPROM Size 2K x 8
RAM Size 4K x 8
Supply Voltage 1.6 V ~ 3.6 V
Data Converters A/D 12x12b, D/A 2x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 44-VFQFN Exposed Pad
Manufacturer Package 44-QFN (7x7)
Win Source Part Number 769331-ATXMEGA64A4U-MHR
Popularity Medium
Supply and Demand Status Limited
Family Name ATxmega64A4U
Introduction Date July 12, 2011
ECCN 5A992.c
Country of Origin Taiwan
Estimated EOL Date 2024
Ultra Librarian 3D Model Ultra Librarian ATXMEGA64A4U-MHR CAD Model

Description

Microchip Technology's ATXMEGA64A4U-MHR Product Overview

The ATXMEGA64A4U-MHR is a high-performance, low-power, 8/16-bit microcontroller from the XMEGA A4U family, expertly crafted by Microchip Technology. This microcontroller is designed to execute powerful instructions in a single clock cycle, enabling the ATXMEGA64A4U-MHR to achieve throughputs approaching 1 MIPS per MHz while maintaining the energy efficiency that Microchip's products are known for.

At the heart of the ATXMEGA64A4U-MHR lies a 64KB of in-system self-programmable flash, 4KB EEPROM, and 4KB SRAM, all of which contribute to its robust storage capabilities. The microcontroller operates at a maximum frequency of 32MHz and features a wide voltage range of 1.6V to 3.6V, ensuring flexibility and reliability across various applications.

One of the standout features of this microcontroller is its innovative QTouch® library support, which incorporates easy-to-use touch sensing interfaces. The ATXMEGA64A4U-MHR also boasts a full-speed USB 2.0 device and host, providing a versatile connection for various peripherals and ensuring rapid data transfer rates.

Additional technical features include a 12-bit analog-to-digital converter (ADC) with up to 16 channels, two analog comparators with a window mode, a programmable multi-level interrupt controller, and a unique ID for each device. These features make the ATXMEGA64A4U-MHR an ideal choice for advanced sensor applications, consumer electronics, and industrial automation where precision and efficiency are paramount.

The ATXMEGA64A4U-MHR also supports DMA (Direct Memory Access) channels that, along with the Event System, ensure inter-peripheral communication without CPU involvement, further optimizing power consumption and processing efficiency. Additionally, it has various communication interfaces, including USART, SPI, and TWI (I2C), making it highly adaptable for complex embedded systems.

With its robust feature set and Microchip's commitment to quality, the ATXMEGA64A4U-MHR is an excellent choice for designers looking for a microcontroller that offers both performance and power efficiency. Whether for professional, hobbyist, or educational purposes, this microcontroller stands out as a reliable and versatile component in any advanced electronic project.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830
Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780
Microchip Technology
MCU 8-bit PIC RISC 7KB Flash 5V Automotive 20-Pin SSOP Tube / IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $6.2027
Atmel
IC MCU 8BIT 16KB FLASH 38VQFN
Lowest to $1.7648
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205
Atmel
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.1039 $54.6234
14+ $7.4699 $104.5786
21+ $7.2365 $151.9665
29+ $7.0030 $203.0870
37+ $6.7696 $250.4752
50+ $6.0693 $303.4650
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,539 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess