Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package TQFP
Contact Plating Tin
Core Architecture AVR
Frequency 32 MHz
Interface I2C, IrDA, SPI, UART, USART, USB
Max Frequency 32 MHz
Maximum Operating Temperature 105 °C
Max Supply Voltage 3.6 V
Memory Size 32 kB
Memory Type FLASH
Min Operating Temperature 0 °C
Min Supply Voltage 1.6 V
Mount Surface Mount
Number of I/Os 34
Number of Pins 44
Number of Programmable I/O 34
Number of Timers/Counters 5
Operating Supply Voltage 3.3 V
Oscillator Type Internal
Peripherals Brown-out Detect/Reset, DMA, POR, PWM, WDT
RAM Size 4 kB
RoHS Compliant
Schedule B 8542310000
Watchdog Timer Yes
Win Source Part Number 976199-ATXMEGA32A4U-AN
Categories Embedded - Microcontrollers
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ATXMEGA32A4U-AN CAD Model

Description

Microchip Technology's ATXMEGA32A4U-AN Microcontroller

The ATXMEGA32A4U-AN is a high-performance, low-power, 8/16-bit microcontroller from the well-known manufacturer Microchip Technology. This advanced microcontroller is designed to offer a perfect balance between power efficiency and processing capability, making it an ideal choice for a wide range of applications in the industrial, automotive, and consumer electronics sectors.

At the heart of the ATXMEGA32A4U-AN is a powerful AVR® XMEGA CPU that runs at a maximum frequency of 32MHz. This CPU architecture is renowned for its efficiency and speed, allowing for fast and complex computations without draining power. The microcontroller comes with 32KB of in-system self-programmable flash, 4KB of EEPROM, and 4KB of internal SRAM. These memory options provide ample space for application code and data storage, ensuring smooth operation even in sophisticated applications.

One of the standout features of the ATXMEGA32A4U-AN is its rich set of peripherals. It includes high-speed analog components such as a 12-bit ADC with up to 2MSPS, a 12-bit DAC, and analog comparators. For digital communication, it offers multiple serial USARTs, SPI interfaces, and two-wire interfaces (I2C compatible), which facilitate seamless data exchange with external devices and sensors.

The microcontroller also boasts advanced timer/counter capabilities, including four 16-bit timers/counters with capture, compare, and PWM functionality. This makes it perfect for precision control applications such as motor control and advanced lighting systems. Additionally, the ATXMEGA32A4U-AN supports USB connectivity, enabling easy integration with USB devices and ensuring rapid data transfers.

Safety and reliability are also key aspects of the ATXMEGA32A4U-AN, which is equipped with a power-on reset, programmable brown-out detection, and a watchdog timer with separate on-chip ultra-low power oscillator. Furthermore, the device operates across a wide voltage range of 1.6V to 3.6V and is available in a 44-pin TQFP package, making it versatile for various design requirements.

Overall, the ATXMEGA32A4U-AN from Microchip Technology is a robust microcontroller that offers a rich feature set and outstanding performance for applications requiring high-speed processing, versatile peripherals, and power efficiency.

You May Also Be Interested in

NXP / Nexperia
Low power, low price, low pin count 20 pin microcontroller with 4-kbyte OTP and 8-bit A/D converter
Lowest to $65.1941
ECAD model for P87LPC767BD
Infineon Technologies
IC MCU 32BIT 1MB FLASH 100TQFP
Need more? Email Us
ECAD model for TC223L16F133FACKXUMA1
Silicon Labs
IC MCU 32BIT 2MB FLASH 120BGA
Need more? Email Us
ECAD model for EFM32GG11B820F2048GL120-B
Renesas Electronics America
SuperH RISC engine
Lowest to $104.4273
ECAD model for HD6417750RBP200
Infineon Technologies
IC MCU 32BIT 2.5MB FLSH 292LFBGA
Need more? Email Us
ECAD model for TC1784F320F180EPBAKXUMA1
Silicon Labs
IC MCU 32BIT 256KB FLASH 48QFN
Need more? Email Us
ECAD model for EFM32PG1B200F256GM48-C0R
Microchip Technology
IC MCU 16BIT 88KB FLASH 48TQFP
Need more? Email Us
ECAD model for DSPIC33CH64MP505T-I/PT
Infineon Technologies
8-Bit Single-Chip Microcontroller
Need more? Email Us
ECAD model for SAK-XC886LM-6FFA
Microchip Technology
IC MCU 8BIT 8KB OTP 44VQFP
Need more? Email Us
ECAD model for AT80C52X2DYF-RLTUM

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.4291
ECAD model for EC2-5NU
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9778
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $22.1924
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.5481
ECAD model for FT234XD-R
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.9577 $55.6616
18+ $5.7089 $102.7602
28+ $5.5305 $154.8540
38+ $5.3521 $203.3798
49+ $5.1737 $253.5113
65+ $4.6385 $301.5025
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 3,000 pieces
MOQ: 8 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention