Products specifications Report Issue?

Categories Uncategorized
Manufacturer Lowpower
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 828217-LPM9015B3F
Ultra Librarian 3D Model Ultra Librarian LPM9015B3F CAD Model

Description

The Lowpower LPM9015B3F is an electronic component with limited supply and demand status.

  • Manufacturer: Lowpower
  • Win Source Part Number: 828217-LPM9015B3F
  • Category: Uncategorized
  • Popularity: Medium
  • Designed with: Latest technology
  • Suitable for: Various electronic applications

You May Also Be Interested in

Parade
Lowest to $1.6758
ECAD model for PS8743BQFN40GTR-B0
Princeton
Need more? Email Us
ECAD model for PT1322E23F
Pixelwork
Need more? Email Us
ECAD model for PW565-10ML
Renesas Electronics America
Need more? Email Us
ECAD model for PS2805C-1-F3-A(ML2)
NIKO-SEM
Need more? Email Us
ECAD model for PV512BA
Powtech
Need more? Email Us
ECAD model for PT4105BSOH
Powtech
Lowest to $0.3764
ECAD model for PT5110E23C-25
Parade
Lowest to $2.8240
ECAD model for PS8401ATQFN40GTR-A3
Parade
Need more? Email Us
ECAD model for PS8809C-2.9A-T3L

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.4291
ECAD model for EC2-5NU
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9778
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $22.1924
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.5481
ECAD model for FT234XD-R
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention