EN
  • EN
  • DE

DSPIC33EV256GM106-E/PT

Part No DSPIC33EV256GM106-E/PT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 256KB FLASH 64TQFP / dsPIC Automotive, AEC-Q100, dsPIC™ 33EV, Functional Safety (FuSa) Microcontroller IC 16-Bit 60 MIPs 256KB (85.5K x 24) FLASH 64-TQFP (10x10)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Microchip Technology
Series Automotive, AEC-Q100, dsPIC™ 33EV, Functional Safety (FuSa)
Package Tray
Core Processor dsPIC
Core Size 16-Bit
Speed 60 MIPs
Connectivity CANbus, I2C, IrDA, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, Motor Control PWM, POR, PWM, WDT
Number of I/O 53
Program Memory Size 256KB (85.5K x 24)
Program Memory Type FLASH
RAM Size 16K x 8
Voltage - Supply (Vcc/Vdd) 4.5V ~ 5.5V
Data Converters A/D 36x10/12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting Type Surface Mount
Package / Case 64-TQFP
Supplier Device Package 64-TQFP (10x10)
Base Product Number DSPIC33EV256GM106
Standard Package 160
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1337874-DSPIC33EV256GM106-E/PT
Ultra Librarian 3D Model Ultra Librarian DSPIC33EV256GM106-E/PT CAD Model

Description

dSPIC33EV256GM106-E/PT Microcontroller

The dSPIC33EV256GM106-E/PT is a high-performance, 16-bit Digital Signal Controller (DSC) from Microchip Technology, designed to offer the best of both worlds: the processing power of a DSP and the functionality of a microcontroller. This powerful component is well-suited for a wide array of applications, including automotive systems, motor control, power conversion, and industrial automation.

Key Features:

  • Core: 16-bit dsPIC33E with 70 MIPS performance.
  • Program Memory: 256 KB of flash memory, enabling complex algorithms and programs to be stored.
  • RAM: 32 KB of RAM, providing ample space for data processing and buffering.
  • Digital Signal Processing: Enhanced DSP engine for high-speed mathematical computations.
  • Timers and PWM: Advanced timers, including 16-bit and 32-bit timers, as well as PWM modules for precise control in power applications.
  • Communication Interfaces: Includes CAN, UART, SPI, and I2C modules for versatile connectivity options.
  • Analog Features: Integrated 10-bit A/D converters with up to 24 channels, providing accurate analog signal measurements.
  • Temperature Range: Extended temperature range from -40°C to +125°C, suitable for harsh environments.
  • Package: Available in a 64-pin TQFP package, offering a compact footprint for space-constrained applications.
  • Power Management: Flexible options for power-saving modes, including Idle and Sleep modes.
  • Development Support: Supported by Microchip's MPLAB® development ecosystem, including MPLAB X IDE and MPLAB XC16 Compiler.

The dSPIC33EV256GM106-E/PT provides a robust set of peripherals and is optimized for applications that require complex, real-time signal processing. Its integration of microcontroller features ensures ease of use and system control, while the DSP capabilities enable efficient handling of computationally intensive tasks. With its wide operating voltage and temperature range, this DSC is designed to perform reliably in a variety of challenging environments, making it an ideal choice for engineers looking to develop sophisticated and resilient systems.

Overall, the dSPIC33EV256GM106-E/PT from Microchip Technology is a versatile and powerful component that delivers high performance, extensive memory resources, and a rich set of peripherals, all while maintaining low power consumption and a small package size.

You May Also Be Interested in

Atmel
IC MCU 8BIT 16KB FLASH 38VQFN
Lowest to $1.7648
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $2.0948
Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499
Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574
Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $3.2444
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $17.4627
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.1740 $55.8700
11+ $9.1684 $100.8524
17+ $8.8819 $150.9923
24+ $8.5954 $206.2896
31+ $8.3089 $257.5759
41+ $7.4493 $305.4213
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,505 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess