EN
  • EN
  • DE
  • IT

UTC78L08M

Part No UTC78L08M
Manufacturer UTC
Catalog Electronic Wholesale
Description LINEAR INTEGRATED CIRCUIT
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer UTC
Win Source Part Number 1278630-UTC78L08M
Manufacturer Homepage www.utc-ic.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UTC78L08M CAD Model

Description

The UTC78L08M is a three-terminal positive voltage regulator manufactured by UTC (Unisonic Technologies Co., Ltd.). It provides a fixed 8V output voltage and is capable of sourcing up to 100mA of current. This regulator is commonly used in various electronic circuits to provide a stable and regulated voltage supply for sensitive components.

Applications:

  • Microcontroller Power Supply: Provides a stable 5V supply for microcontrollers.
  • Sensor Power Supply: Powers sensors and other low-power devices.
  • Logic Circuit Power Supply: Provides a regulated voltage for digital logic circuits.
  • Battery-Powered Devices: Regulates voltage in battery-powered devices.
  • General Purpose Voltage Regulation: Used in various applications requiring a stable 8V supply.

Features:

  • Fixed 8V Output Voltage: Provides a stable and accurate output voltage.
  • Low Quiescent Current: Minimizes power consumption when the output is not loaded.
  • Short Circuit Protection: Protects the regulator from damage due to short circuits.
  • Thermal Overload Protection: Protects the regulator from overheating.
  • Compact Package: Available in small packages for space-constrained applications.

Benefits:

  • Stable Output Voltage: Provides a reliable power supply for sensitive components.
  • Simplified Circuit Design: Reduces the complexity of power supply circuits.
  • Overload Protection: Prevents damage to the regulator and other components.
  • Wide Input Voltage Range: Operates with a wide range of input voltages.
  • Cost-Effective: Offers a balance of performance and price.

Additional Details:

The UTC78L08M typically features a maximum input voltage rating and a maximum output current rating. It is designed to operate within a specified temperature range, ensuring stable and reliable performance. The device is available in various packages, including through-hole and surface mount options, making it suitable for a wide range of applications. Its robust construction ensures longevity and reliability in demanding environments.

Care should be taken to observe the maximum ratings and operating conditions specified in the datasheet to ensure reliable performance and prevent damage to the device.

You May Also Be Interested in

Stanford Microdevices
Low Noise pHEMT GaAs FET
Need more? Email Us
Comchip Technology
SMD Transient Voltage Suppressor | TVS DIODE 15V 24.4V SMA
Need more? Email Us
Texas Instruments
DUAL-BIT DUAL-SUPPLY BUS TRANSCEIVER WITH CONFIGURABLE VOLTAGE TRANSLATION AND 3-STATE OUTPUTS | IC TRNSLTR BIDIRECTIONAL US8
Lowest to $0.4040
STMicroelectronics
Extremely high dv/dt ruggedness
Lowest to $10.2632
Texas Instruments
VACUUM FLUORESCENT DISPLAY DRIVERS
Need more? Email Us
Texas Instruments
120-V Boot, 3-A Peak, High Frequency, High-Side/Low-Side Driver
Lowest to $2.9136
Texas Instruments
Single Ended Active Clamp/Reset PWM
Need more? Email Us
Renesas Electronics America
Low Powr/2-Wire Serial Bus | IC DG POT 2/10/10/50KOHM 20TSSOP
Lowest to $14.0218
Texas Instruments
11.3-Gbps Dual-Channel Cable and PC Board Equalizer
Lowest to $26.6648

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess