EN
  • EN
  • DE

ATXMEGA16C4-MHR

Part No ATXMEGA16C4-MHR
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 16KB FLASH 44VQFN / MCU 8-bit/16-bit AVR RISC 16KB Flash 1.8V/2.5V/3.3V 44-Pin VQFN T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Series AVR XMEGA C4
Packaging Reel package
Core Processor AVR
Core Size 8/16-Bit
Speed 32MHz
Connectivity I2C, IrDA, SPI, UART/USART, USB
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 34
Program Memory Size 16KB (8K x 16)
Program Memory Type FLASH
EEPROM Size 1K x 8
RAM Size 2K x 8
Supply Voltage 1.6 V ~ 3.6 V
Data Converters A/D 16x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 44-VFQFN Exposed Pad
Manufacturer Package 44-VQFN (7x7)
Win Source Part Number 769323-ATXMEGA16C4-MHR
Popularity Medium
Supply and Demand Status Balance
Family Name ATxmega16C4
Introduction Date February 16, 2012
ECCN 3A991.a.2
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2024
Ultra Librarian 3D Model Ultra Librarian ATXMEGA16C4-MHR CAD Model

Description

Product Overview: ATXMEGA16C4-MHR from Microchip Technology

The ATXMEGA16C4-MHR is a high-performance, low-power, 8/16-bit microcontroller from the renowned Microchip Technology. It is part of the AVR® XMEGA® C microcontroller series, which is designed to offer a perfect blend of real-time performance, high integration, and low power consumption. This microcontroller is ideal for a wide range of applications, including industrial control systems, consumer electronics, and automotive products.

Featuring 16KB of in-system self-programmable flash, the ATXMEGA16C4-MHR provides ample space for complex applications and software. It also comes with 2KB of EEPROM and 2KB of internal SRAM, which facilitate efficient data storage and manipulation. The device operates at a maximum frequency of 32MHz and supports a wide voltage range of 1.6V to 3.6V, ensuring versatility in various operating environments.

The ATXMEGA16C4-MHR is equipped with a rich set of peripherals, including four 16-bit timers/counters, two USARTs, two Two-Wire Interfaces (TWIs), two Serial Peripheral Interfaces (SPIs), and 16-channel, 12-bit analog-to-digital converter (ADC). These features enable the microcontroller to handle complex tasks and interface with various external components seamlessly.

Safety and reliability are paramount in microcontroller design, and the ATXMEGA16C4-MHR addresses these concerns with its innovative Power Reduction Register and Event System. These features help to minimize power consumption and ensure efficient operation. Furthermore, the device supports DMA (Direct Memory Access) channels that significantly improve data transfer rates without burdening the CPU.

The microcontroller's package is QFN-44, which is known for its small form factor, making it suitable for space-constrained applications. Additionally, the ATXMEGA16C4-MHR supports a full range of development tools, including in-circuit emulators and development boards, facilitating rapid prototyping and development.

In summary, the ATXMEGA16C4-MHR from Microchip Technology stands out for its exceptional blend of power efficiency, performance, and integration, making it an excellent choice for designers looking to optimize their embedded systems.

You May Also Be Interested in

Atmel
Lowest to $2.0975
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205
Microchip Technology
Lowest to $3.1721
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $4.6838
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $17.4627

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess