EN
  • EN
  • DE

ATXMEGA16A4U-MHR

Part No ATXMEGA16A4U-MHR
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8/16BIT 16KB FLASH 44VQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features AVR series Microcontroller IC 8/16-Bit 32MHz 16KB (8K x 16) FLASH 44-VQFN (7x7)
Manufacturer Microchip Technology
Series AVR® XMEGA® A4U
Package Reel - TR
Core Processor AVR
Core Size 8/16-Bit
Speed 32MHz
Connectivity I2C, IrDA, SPI, UART/USART, USB
Peripherals Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O 34
Program Memory Size 16KB (8K x 16)
Program Memory Type FLASH
EEPROM Size 1K x 8
Supply Voltage 1.6V ~ 3.6V
Data Converters A/D 12x12b; D/A 2x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 44-VFQFN Exposed Pad
Case / Package 44-VQFN (7x7)
Family Name ATXMEGA16
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.31.0001
Other Part Number ATXMEGA16A4UMHR, ATXMEGA16A4U-MHRTR, ATXMEGA16A4U-MHRDKR, ATXMEGA16A4U-MHR-ND, ATXMEGA16A4U-MHRCT
Quantity per package 4000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 912258-ATXMEGA16A4U-MHR
Ultra Librarian 3D Model Ultra Librarian ATXMEGA16A4U-MHR CAD Model

Description

The ATXMEGA16A4U-MHR is a cutting-edge 8/16-bit microcontroller from the esteemed Microchip Technology lineup, designed to operate at the intersection of efficiency and power. This high-performance, low-power AVR® XMEGA® microcontroller is built on an innovative architecture that combines the best of both 8-bit and 16-bit processors, making it perfect for a wide array of applications, from industrial control systems to advanced consumer electronics.

At the heart of the ATXMEGA16A4U-MHR is a powerful CPU that can run at a maximum frequency of 32MHz, providing the computational horsepower necessary for complex tasks. With 16KB of in-system self-programmable flash, 1KB EEPROM, and 2KB internal SRAM, this microcontroller has ample memory resources for robust applications. Its memory capabilities are further enhanced by a unique feature called the Event System, which allows peripherals to communicate without involving the CPU, thus reducing power consumption and increasing system throughput.

One of the standout features of the ATXMEGA16A4U-MHR is its Full-Speed USB 2.0 Device and Host, which not only facilitates rapid data transfer and communication with other devices but also supports USB wake-up from shutdown and USB bus power detection. This makes it an ideal choice for portable and power-sensitive applications.

The microcontroller also boasts a rich set of peripherals, including a 12-bit analog-to-digital converter (ADC) with up to 16 channels, a 2-channel digital-to-analog converter (DAC), and multiple communication interfaces such as USART, SPI, and I2C. Additionally, it features advanced cryptography support with an AES and DES crypto engine to ensure secure data transactions.

Designed with versatility in mind, the ATXMEGA16A4U-MHR operates across a wide voltage range of 1.6V to 3.6V and is available in a 44-pin VQFN package. It is also supported by Microchip's extensive development ecosystem, including software libraries and development boards, which simplifies the design process and accelerates time to market for engineers and developers.

With its robust feature set, the ATXMEGA16A4U-MHR from Microchip Technology is a top-tier choice for designers who demand high performance, extensive memory, and advanced peripherals in their microcontroller solutions.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $4.6838
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508
Atmel
Need more? Email Us
Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $17.4627
Atmel
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $5.4567
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830
Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $3.2444

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.6283 $61.9113
26+ $4.6182 $120.0732
39+ $4.4739 $174.4821
54+ $4.3296 $233.7984
69+ $4.1853 $288.7857
93+ $3.7523 $348.9639
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess