EN
  • EN
  • DE

ATXMEGA16A4U-CUR

Part No ATXMEGA16A4U-CUR
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8/16BIT 16KB FLASH 49BGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Microchip Technology
Packaging Cut Tape (CT)
Core Processor AVR
Core Size 8/16-Bit
Speed 32MHz
Connectivity I2C, IrDA, SPI, UART/USART, USB
Peripherals Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O 34
Program Memory Size 16KB (8K x 16)
Program Memory Type FLASH
EEPROM Size 1K x 8
RAM Size 2K x 8
Voltage - Supply (Vcc/Vdd) 1.6V ~ 3.6V
Data Converters A/D 12x12b; D/A 2x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 49-VFBGA
Supplier Device Package 49-VFBGA (5x5)
Part Number Series ATXMEGA16
Manufacturer Pack Quantity 1
MSL Level 3 (168 Hours)
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 812870-ATXMEGA16A4U-CUR
Ultra Librarian 3D Model Ultra Librarian ATXMEGA16A4U-CUR CAD Model

Description

The ATXMEGA16A4U-CUR from Microchip Technology is a high-performance, low-power 8/16-bit microcontroller featuring an advanced RISC architecture. This microcontroller is designed to execute powerful instructions in a single clock cycle, allowing for an optimized balance between power consumption and processing speed.

Key Features

  • Advanced RISC Architecture: The ATXMEGA16A4U-CUR executes instructions in a single clock cycle, providing a throughput approaching 1 MIPS per MHz, balancing power consumption and processing capability.
  • High Precision Analog: It includes a 12-bit analog to digital converter (ADC) and a 2-channel digital to analog converter (DAC) for precise analog signal processing.
  • Extensive Communication Options: This microcontroller supports a variety of communication interfaces including USART, SPI, and I2C, making it highly versatile for embedded system applications.
  • Robust Peripheral Set: It comes with a rich set of peripherals such as timers/counters, PWM channels, and event system which enables inter-peripheral signaling with minimal CPU intervention.
  • USB Connectivity: The ATXMEGA16A4U-CUR is equipped with a Full-speed USB 2.0 Device module, allowing for easy integration with USB-based systems.
  • Memory: It offers 16KB of in-system self-programmable flash, 1KB EEPROM, and 2KB internal SRAM, which makes it suitable for a wide range of applications.
  • Power Efficiency: Designed for power-sensitive applications, it features multiple power-saving modes, including Idle and Power-down modes.

Applications

The versatile nature of the ATXMEGA16A4U-CUR makes it an ideal choice for applications such as industrial control systems, sensor networks, medical devices, and any power-conscious embedded design. Its robust feature set and connectivity options also make it suitable for IoT devices and smart automation systems.

Package and Availability

The microcontroller is available in a QFN/MLF package, providing a compact footprint for space-constrained applications. Its extended temperature range and the ability to operate at different voltages make it a reliable choice for challenging environments.

For more detailed specifications and application support, visit the Microchip Technology website or contact their customer support for assistance in integrating the ATXMEGA16A4U-CUR into your next project.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $0.3076
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411
Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215
Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.4924 $59.8176
57+ $2.0450 $116.5650
88+ $1.9811 $174.3368
121+ $1.9172 $231.9812
156+ $1.8533 $289.1148
209+ $1.6616 $347.2744
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,180 pieces
MOQ: 24 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess