EN
  • EN
  • DE

ATXMEGA128B1U

Part No ATXMEGA128B1U
Manufacturer Microchip Technology
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1012805-ATXMEGA128B1U
Categories OEM Parts(A-B)
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ATXMEGA128B1U CAD Model

Description

Microchip Technology's ATXMEGA128B1U: High-Performance, Low-Power AVR® Microcontroller

The ATXMEGA128B1U is a state-of-the-art microcontroller unit (MCU) from Microchip Technology, designed to deliver both high performance and low power consumption. Crafted for demanding applications that require efficient data processing and versatile peripheral integration, this MCU is built on Microchip's innovative AVR® XMEGA architecture.

At the heart of the ATXMEGA128B1U lies a powerful 8/16-bit AVR processor running at a maximum clock frequency of 32MHz. This robust core is complemented by 128KB of in-system self-programmable flash, 8KB of boot code section, 8KB of SRAM, and 2KB of EEPROM, ensuring ample storage for complex applications. The device's memory interface also supports easy access to external memory, broadening the potential for system expansion.

The MCU boasts a rich set of peripherals, including four serial communication modules, two 16-bit timer/counters, two 16-bit high-speed timer/counters, two USARTs, two Two-Wire Interfaces (TWIs), and two Serial Peripheral Interfaces (SPIs). It also offers a USB Device interface for seamless connectivity. For accurate time-sensitive operations, the ATXMEGA128B1U features a Real-Time Counter (RTC) and supports both internal and external clock sources.

Designed with power efficiency in mind, the ATXMEGA128B1U operates across a voltage range of 1.6V to 3.6V. It boasts picoPower® technology, which ensures the MCU can achieve ultra-low power consumption in both active and sleep modes. Additionally, the device includes a variety of power-saving features, such as Event System, DMA Controller, and Multi-level Interrupt Controller, which help to minimize the processing load on the CPU and reduce overall power usage.

The ATXMEGA128B1U is ideal for applications in industrial control, sensor systems, battery-operated products, and any other scenario that demands a compact, high-performance MCU with efficient power management. With its advanced features and robust design, the ATXMEGA128B1U is a versatile and reliable choice for engineers and developers looking to push the boundaries of what's possible with microcontroller technology.

You May Also Be Interested in

CJT Connectors
1.25mm(0.049in) Pitch, Right-Angle Header, Friction Lock, 10 Circuits, Friction Lock, Single Row, UL 94V-0, Tin(Sn)...
Need more? Email Us
Agilent(Hewlett-Packard)
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 4 Circuits, Reel, UL 94V-0,...
Lowest to $0.0633
Intel
Need more? Email Us
TE Connectivity
Cross Referenced to TE CNTY RAYCHEM - Part RYCMK-0020-105-DATABUS
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Receptacle Housing, Dual Row, 20 Circuits, With Center Polarization Key, With Locking Ramp,...
Need more? Email Us
Intel
Need more? Email Us
Generic
Need more? Email Us
Intel
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess