EN
  • EN
  • DE

MAX5251BCPP+

Part No MAX5251BCPP+
Manufacturer Maxim Integrated
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description DAC 4-CH R-2R 10-bit 20-Pin PDIP N / IC DAC 10BIT QUAD 3V 20-DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Resolution 10
Number of D/A Converters 4
Settling Time 12μs (Typ)
Output Type Voltage - Buffered
Data Interface SPI
Reference Type External
Operating Supply Voltage 3 V ~ 3.6 V
Voltage - Supply, Digital 3 V ~ 3.6 V
INL/DNL (LSB) ± 1 (Maximum), 1 (Maximum)
Architecture R-2R
Operating Temperature Range 0°C ~ 70°C
Package 20-DIP (0.300", 7.62mm)
Manufacturer Package 20-PDIP
Win Source Part Number 786495-MAX5251BCPP+
Popularity Medium
Supply and Demand Status Limited
Family Name MAX5251
Introduction Date December 01, 1996
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2030
Ultra Librarian 3D Model Ultra Librarian MAX5251BCPP+ CAD Model

Description

Maxim Integrated MAX5251BCPP+ Digital-to-Analog Converter

The MAX5251BCPP+ from Maxim Integrated is a precision, low-power, 12-bit, quad digital-to-analog converter (DAC) designed to deliver high-performance in a compact package. This versatile DAC is ideal for applications requiring multiple DACs in a system, such as process control, automatic tuning, and multi-axis control systems.

The device operates from a single +5V supply and features four voltage-output DACs. Each DAC can be individually programmed with a 12-bit parallel interface, offering fine control over the output voltage. The MAX5251BCPP+ provides a flexible reference input, allowing for both unipolar and bipolar operation, which makes it suitable for a wide range of applications.

Key features of the MAX5251BCPP+ include:

  • High Resolution: 12-bit resolution ensures precise output for demanding applications.
  • Quad DAC Channels: Four independent DAC channels provide multiple outputs from a single chip, reducing system complexity and saving space on the PCB.
  • Low Power Consumption: Designed for power-sensitive applications, the device consumes minimal power, making it ideal for portable and battery-operated devices.
  • Flexible Reference Input: The DAC can work with both external and internal reference voltages, offering versatility in various system designs.
  • Software Shutdown: Features a software shutdown mode that reduces the supply current to 1µA, further conserving power when the DAC is not in use.
  • Robust Package: Housed in a 20-pin PDIP package, the MAX5251BCPP+ is robust and suitable for standard through-hole mounting techniques.

This DAC is designed to interface easily with most microprocessors and can be used in closed-loop control systems, digital offset and gain adjustment, and programmable voltage and current sources. The MAX5251BCPP+ is also specified over the extended industrial temperature range (-40°C to +85°C), ensuring reliable performance in a variety of environments.

Whether you're developing sophisticated industrial equipment or designing a precise analog control system, the Maxim Integrated MAX5251BCPP+ offers a blend of performance, power efficiency, and reliability that can meet the needs of your application.

You May Also Be Interested in

Analog Devices Inc.
CMOS 80 MHz, Triple 8-Bit Video DAC
Lowest to $18.2458
Maxim Integrated
Quad, Serial 8-Bit DACs with Rail-to-Rail Outputs | IC DAC 8BIT V-OUT 20SOIC
Lowest to $17.4059
Analog Devices Inc.
40-Channel, 16-Bit, Serial Input, Voltage-Output DACs
Lowest to $134.3284
Intersil
IC DAC 8BIT 40MSPS HS 24-SOIC
Lowest to $0.9413
Analog Devices Inc.
Quad, 16-/12-Bit nanoDAC+ with SPI Interface | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $17.6893
Microchip Technology
8/10/12-Bit Voltage Output Digital-to-Analog Converter with Internal VREF and SPI Interface | IC DAC 10BIT V-OUT 8MSOP
Lowest to $3.1134
Analog Devices Inc.
Monolithic 16-Bit Serial/Byte DACPORT | IC DAC 16BIT V-OUT 24CDIP
Lowest to $91.3046
Analog Devices Inc.
+3.3 V/+5 V Multiplying 12-Bit DACs | IC DAC 12BIT A-OUT 20SOIC
Lowest to $13.3414
Analog Devices Inc.
+3.3 V/+5 V Multiplying 12-Bit DACs | IC DAC 12BIT A-OUT 20SSOP
Lowest to $11.5953

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess