Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Specialized
Mfr Microchip Technology
Package Tape & Reel (TR)
Applications I/O Controller
Voltage - Supply 3.3V
Package / Case 64-WFBGA
Supplier Device Package 64-WFBGA (6x6)
Mounting SMD (SMT)
Base Product Number SCH3221
Standard Package 3,000
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1260907-SCH3221-7U-TR
Ultra Librarian 3D Model Ultra Librarian SCH3221-7U-TR CAD Model

Description

The SCH3221-7U-TR is a cutting-edge Super I/O controller from Microchip Technology, known for its robust performance and versatility. This device is specifically designed to cater to the demanding needs of modern embedded systems and is an integral component for motherboards in both industrial and consumer markets.

Key Features

  • Advanced Interface Support: The SCH3221-7U-TR comes with a variety of interfaces including LPC (Low Pin Count), UARTs, and parallel port, ensuring broad compatibility with a range of peripherals and systems.
  • Enhanced Power Management: It integrates sophisticated power management capabilities that conform to the ACPI (Advanced Configuration and Power Interface) standards, helping to reduce overall system power consumption.
  • Robust Security: Security is a top priority, and this device includes features designed to protect systems against unauthorized access and tampering.
  • Highly Integrated: The Super I/O controller integrates multiple functions such as keyboard controller, fan control, and hardware monitoring, reducing the need for additional components and saving space on the motherboard.

Applications

The SCH3221-7U-TR is ideal for a wide range of applications. Its resilience and adaptability make it suitable for:

  • Industrial Automation
  • Embedded Systems
  • Enterprise Computing
  • Consumer Electronics

Technical Specifications

Parameter Value Package Type QFN Operating Temperature -40°C to +85°C Supply Voltage 3.3V Interface Type LPC, UART, Parallel

Ordering Information

The SCH3221-7U-TR is available in tape and reel packaging, facilitating efficient assembly during the manufacturing process. For ordering, please refer to the part number SCH3221-7U-TR to ensure the correct version of the Super I/O controller is provided.

You May Also Be Interested in

National Semiconductor (TI)
TELECOM IC, PDSO6
Lowest to $4.1170
ECAD model for DS38EP100SD
Monolithic Power Systems Inc.
Lowest to $0.7321
ECAD model for MP1251DS
Broadcom Limited
IC INTERFACE SPECIALIZED 44PLCC / DC Motor Controller Interface 44-PLCC
Need more? Email Us
ECAD model for HCTL-1100#PLC
NXP / Nexperia
IC INTERFACE SPECIALIZED 48HWQFN / DVI, HDMI Level Switching Interface 48-HWQFNR (7x7)
Need more? Email Us
ECAD model for PTN3300AHF,518
Renesas Electronics America
IC INTFACE SPECIALIZED 484FCBGA
Lowest to $407.7660
ECAD model for 89HPES16H16ZABR
Melexis Technologies NV
IC INTERFACE SPECIALIZED 28QFN / LIN Controller Interface 28-QFN (5x5)
Lowest to $67.4341
ECAD model for MLX80105KLQ-EAA-000-SP
ON Semiconductor
IC PWR MANAGMENT 24TSSOP
Need more? Email Us
ECAD model for MC33560DTBR2
STMicroelectronics
IC INTFACE SPECIALIZED 25UTFBGA / Receiver Interface 25-uTFBGA (3x3)
Need more? Email Us
ECAD model for STCCP27ATBR
Others
Need more? Email Us
ECAD model for NET2890

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0991
ECAD model for FT230XQ-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADWR
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.6728
ECAD model for CY7C68013A-128AXC
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.3910
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL-REEL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention