EN
  • EN
  • DE

ATWILC1000B-MU-T

Part No ATWILC1000B-MU-T
Manufacturer Microchip Technology
Catalog RF Transceiver ICs
Description Module 802.11b/g/n 2.472GHz 72200Kbps 40-Pin QFN EP T/R / IC RF TXRX+MCU WIFI 40VFQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Microchip Technology
Packaging Cut Tape (CT)
Type TxRx + MCU
RF Family/Standard WiFi
Protocol 802.11b/g/n
Modulation CCK, DSSS, OFDM
Frequency 2.4GHz
Data Rate (Maximum) 72.2Mbps
Power - Output 20.5dBm
Sensitivity -98dBm
Memory Size 128kB ROM, 224kB RAM
Serial Interfaces I2C, SDIO, SPI, UART
GPIO 9
Supply Voltage (V) 1.62V ~ 3.6V
Receiving Current 52.5mA ~ 58.5mA
Transmitting Current 244mA ~ 294mA
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 40-VFQFN Exposed Pad
Family Part Number ATWILC1000
Manufacturer Pack Quantity 1
MSL Level 2 (1 Year)
Win Source Part Number 751963-ATWILC1000B-MU-T
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name ATWILC1000B
Introduction Date July 21, 2015
Halogen Free Compliant
Estimated EOL Date 2033
Ultra Librarian 3D Model Ultra Librarian ATWILC1000B-MU-T CAD Model

Description

The ATWILC1000B-MU-T is a highly integrated wireless Internet connectivity solution from Microchip Technology. Designed to provide Wi-Fi capabilities, this module is perfect for Internet of Things (IoT) applications and embedded wireless solutions. It is specifically tailored for systems that demand low power consumption without compromising on performance, making it ideal for battery-operated devices.

The ATWILC1000B-MU-T supports single-band 2.4 GHz 802.11 b/g/n Wi-Fi, ensuring compatibility with a wide range of wireless networks. It also features an integrated power amplifier, LNA, switch, and power management units, which significantly reduces external component count and minimizes the overall footprint. This integration makes it a compact and cost-effective choice for adding Wi-Fi functionality to your projects.

Key Features:

  • Wi-Fi Connectivity: 802.11 b/g/n (2.4 GHz)
  • Integrated Design: Includes power amplifier, LNA, switch, and power management
  • Low Power Consumption: Ideal for battery-operated IoT devices
  • Security: Supports industry-standard wireless security protocols
  • Easy Integration: SPI and SDIO host interfaces for flexible system integration
  • Small Form Factor: Compact size for space-sensitive applications

Security is a critical aspect of wireless communication, and the ATWILC1000B-MU-T addresses this by supporting a range of security protocols, including WPA/WPA2 personal and enterprise, to ensure secure data connections. It also offers an on-chip network stack to offload processing from the host MCU, which can help in reducing system complexity and development time.

With its SPI and SDIO host interfaces, the ATWILC1000B-MU-T provides flexibility in system integration, allowing for easy connection to a variety of microcontrollers and processors. Whether you're developing smart home devices, portable electronics, or any other wireless-enabled product, the ATWILC1000B-MU-T is a reliable choice to bring Wi-Fi connectivity to your designs.

You May Also Be Interested in

Nanjing International Group Co
1kbps 15kHz~150kHz 125kHz 2.4V~3.6V TSSOP-16 RF Transceiver ICs RoHS
Lowest to $1.4897
Silicon Labs
IC RF TXRX+MCU 802.15.4 125BGA
Need more? Email Us
NXP / Nexperia
IC RF TXRX+MCU 802.15.4 48MAPLGA
Need more? Email Us
Broadcom Limited
11AX 2X2 2.4/5/6 GHZ MAC/PHY/RAD
Need more? Email Us
MaxLinear Inc
QFN-24-EP(4x4) RF Transceiver ICs RoHS
Lowest to $1.1642
Silicon Labs
IC RF TXRX+MCU ISM<1GHZ 40QFN
Need more? Email Us
Renesas Electronics America
DECT WIRELESS SOC
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 32RQFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 125BGA
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $4.1752 $58.4528
34+ $3.4259 $116.4806
53+ $3.3188 $175.8964
72+ $3.2117 $231.2424
94+ $3.1048 $291.8512
125+ $2.7836 $347.9500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,700 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess