EN
  • EN
  • DE

TMS320C54V90AGGU

Part No TMS320C54V90AGGU
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Description EMBEDDED V.90 MODEM DSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series TMS320C54x
Packaging Tray
Part Status Obsolete(EOL)
Type Fixed Point
Interface Host Interface, McBSP
Clock Rate 117MHz
Non-Volatile Memory ROM (256 kB)
On-Chip RAM 80kB
Voltage - I/O 3.30V
Voltage - Core 1.50V
Operating Temperature Range 0°C ~ 100°C (TC)
Mounting SMD
Package 144-LFBGA
Manufacturer Package 144-BGA MICROSTAR (12x12)
RoHS State Request Verification
Win Source Part Number 1271039-TMS320C54V90AGGU
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name TMS320C54V90
Introduction Date July 01, 2001
ECCN 3A991.a.2
Country of Origin Philippines
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian TMS320C54V90AGGU CAD Model

Description

The TMS320C54V90AGGU is a high-performance, fixed-point digital signal processor (DSP) from the renowned semiconductor manufacturer, Texas Instruments (TI). This DSP is part of the TMS320C54x series, which is known for its efficient processing capabilities and is widely used in applications requiring fast and accurate signal processing, such as audio processing, telecommunications, and industrial control systems.

Key Features

  • High-Speed Performance: The TMS320C54V90AGGU operates at a high clock rate, offering exceptional processing speed that is ideal for real-time signal processing tasks.
  • Optimized for Low Power Consumption: Designed with power efficiency in mind, this DSP is suitable for battery-powered and portable devices where power consumption is a critical factor.
  • Advanced Architecture: It features a modified Harvard architecture, which separates program and data memory, allowing simultaneous access and thus improving overall system throughput.
  • Robust Instruction Set: The comprehensive instruction set is tailored for digital signal processing with specialized instructions that accelerate common DSP algorithms.
  • On-chip Peripherals: Integrating multiple peripherals on-chip, including serial ports and timers, reduces the need for external components and can simplify system design.
  • Memory Flexibility: The device supports a variety of external memory options, providing flexibility for system designers to choose the appropriate memory configuration for their application.

Applications

The TMS320C54V90AGGU is versatile and can be used in a multitude of applications. Some of the common applications include:

  • Speech and audio processing
  • Wireless communication systems
  • Medical imaging
  • Digital motor control
  • Instrumentation and measurement

Quality and Reliability

As with all Texas Instruments products, the TMS320C54V90AGGU is manufactured to high standards of quality and reliability. TI's commitment to excellence ensures that this DSP provides consistent and reliable performance in even the most demanding applications.

For detailed technical specifications, application notes, and support resources, customers are encouraged to visit the Texas Instruments website or contact their local TI sales representative.

You May Also Be Interested in

Analog Devices Inc.
IC DSP SHARK 200MHZ 88LFCSP
Need more? Email Us
NXP / Nexperia
Need more? Email Us
NXP / Nexperia
Lowest to $6.9789
NXP / Nexperia
Need more? Email Us
Analog Devices Inc.
IC DSP LP 512KB L2SR 184BGA
Need more? Email Us
Analog Devices Inc.
IC ARM CORTEX M4 FLASH 176LQFP
Need more? Email Us
NXP / Nexperia
IC DSP CAR RADIO 80QFP
Lowest to $6.3444
NXP / Nexperia
Lowest to $47.9718
NXP / Nexperia
Lowest to $21.8976

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $35.8503 $71.7006
4+ $29.4157 $117.6628
6+ $28.4964 $170.9784
8+ $27.5772 $220.6176
10+ $26.6580 $266.5800
13+ $23.9002 $310.7026
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess