EN
  • EN
  • DE

ATWEBDVK-02

Part No ATWEBDVK-02
Manufacturer Microchip Technology
Catalog Evaluation and Demonstration Boards and Kits
Description KIT DEV TCP/IP AT89C51RD2 / AT89C51RD2 Ethernet Interface Evaluation Board
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits
Mfr Microchip Technology
Series @Web
Product Status Obsolete
Type Interface
Function Ethernet
Embedded Yes, MCU, 8-Bit
Utilized IC / Part AT89C51RD2
Supplied Contents Board(s)
Standard Package 1
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A992A
HTSUS 8473.30.1180
Win Source Part Number 1342573-ATWEBDVK-02
Ultra Librarian 3D Model Ultra Librarian ATWEBDVK-02 CAD Model

Description

Microchip Technology ATWEBDVK-02 Product Overview

Microchip Technology's ATWEBDVK-02 is a comprehensive development kit designed for engineers and developers looking to harness the power of Microchip's advanced microcontroller and networking technologies. This kit is specifically tailored for the development of web-based and IoT (Internet of Things) applications, providing a robust platform to create, test, and deploy a wide range of connected solutions.

Key Features

  • Integrated Microcontroller: At the heart of the ATWEBDVK-02 is a high-performance Microchip MCU, offering ample processing power to handle complex tasks and support various communication protocols.
  • Networking Capabilities: The kit includes Ethernet connectivity options, enabling devices to connect to local networks and the internet, facilitating the development of web-connected applications and services.
  • Expansion Options: With various expansion headers and interfaces, the ATWEBDVK-02 allows for easy integration with additional sensors, actuators, and modules, making it highly versatile for prototyping a wide range of products.
  • Software Support: Microchip provides a rich set of software tools and libraries to support development on the ATWEBDVK-02, including code examples, application notes, and a comprehensive Integrated Development Environment (IDE).
  • Debugging Tools: The development kit comes equipped with built-in debugging features that simplify the process of troubleshooting and refining code, ensuring a smoother development experience.

Applications

The ATWEBDVK-02 is an ideal solution for developers working on:

  • Smart home devices
  • Industrial control systems
  • Remote monitoring and data acquisition systems
  • Networked consumer electronics
  • IoT prototypes and end-products

With its powerful features and extensive support, the Microchip Technology ATWEBDVK-02 development kit is an exceptional tool for professionals seeking to create innovative web and IoT solutions. Whether you're developing for commercial or industrial markets, this kit provides the resources needed to bring your connected products to life efficiently and effectively.

You May Also Be Interested in

Texas Instruments
EVAL BOARD DGTL ISO 3KV 4CH / ISO7342C Digital Isolator Interface Evaluation Board
Need more? Email Us
Texas Instruments
EVALUATION MODULE / UCC5390 Gate Driver Power Management Evaluation Board
Need more? Email Us
STMicroelectronics
GENERAL PURPOSE ANALOG & RF
Need more? Email Us
Texas Instruments
EVAL MOD FOR MSC1210 / MSC1210 ADC, DAC Data Acquisition Evaluation Board
Need more? Email Us
Texas Instruments
EVAL MODULE FOR PCM2906C-U / PCM2906C CODEC Audio Evaluation Board
Need more? Email Us
Analog Devices Inc.
BOARD EVAL FOR ADF4106SD1Z / ADF4106 Frequency Synthesizer Timing Evaluation Board
Need more? Email Us
Texas Instruments
MULTI ADC AND DAC EVALUATION MOD
Need more? Email Us
Analog Devices Inc.
KIT EVAL FOR HMC987 / HMC987LP5E Clock Buffer Timing Evaluation Board
Need more? Email Us
Texas Instruments
ISO7721D EVALUATION MODULE / ISO7721D Digital Isolator Interface Evaluation Board
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess