Products specifications Report Issue?

Manufacturer Others
Technical Support Please contact us for details.
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 82397-BR3668
Ultra Librarian 3D Model Ultra Librarian BR3668 CAD Model

Description

BR3668: Versatile Microcontroller

The BR3668 is a versatile microcontroller designed for a wide range of applications. Its robust architecture allows for smooth operation in complex projects. With low power consumption and high processing power, the BR3668 integrates seamlessly into various electronic devices.

  • Smart Home Automation
  • Wearable Technology
  • IoT Devices
  • Robotic Control Systems

Features and Benefits

  • Power Efficient: Optimized for low power usage to extend device battery life.
  • High Performance: Capable of high-speed data processing for complex tasks.
  • Compact Design: Easily integrates into small devices without compromising functionality.
  • Flexible Connectivity: Supports multiple communication protocols for IoT applications.

Add the BR3668 to your next project for a reliable and high-performance solution.

You May Also Be Interested in

Brady Corporation
B401 7X10 RED/BLK/WHT DANGER
Need more? Email Us
ECAD model for 22121
Phoenix Contact
LABEL SHEET
Need more? Email Us
ECAD model for 5032497
Schurter Inc.
FUSE DRWR FOR PWR MOD F'GRIP 1PL / Fuse Drawer
Need more? Email Us
ECAD model for 4301.1214.14
Allied Components International
ESD Suppressor 0402 Vdc:42V 3pf
Need more? Email Us
ECAD model for TVM0G420M030R
Texas Instruments
PROTOTYPE
Lowest to $50.4511
ECAD model for DRV92200PHPR
IDEC
SAFETY SWITCH SPRING LOCK
Need more? Email Us
ECAD model for HS6E-M44B01-G
Hirose Electric Co Ltd
FERRULE FOR HSC PLUG HOUSINGS
Need more? Email Us
ECAD model for HSC-F391-A125(40)
Texas Instruments
RFID ANTENNA TUNING INDICATOR / Antenna Tuning Indicator Tube
Need more? Email Us
ECAD model for RI-ACC-ATI2-00
Littelfuse Inc.
FUSE BLOCK COVER ACS 60A 250V
Need more? Email Us
ECAD model for LH25060PC

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7268
ECAD model for EC2-5NU
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.5039
ECAD model for ICM-42688-P
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.7848
ECAD model for FT4232HL-REEL
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.2978
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-R
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention