EN
  • EN
  • DE

ATV750L20DM883

Part No ATV750L20DM883
Manufacturer Microchip Technology
Catalog OEM Parts (A - B)
Description ATV750L-20DM/883 Atmel
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1047035-ATV750L20DM883
Categories OEM Parts(A-B)
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ATV750L20DM883 CAD Model

Description

Microchip Technology's ATV750L20DM883: A High-Performance Programmable Logic Device

The ATV750L20DM883 is a versatile and high-performance programmable logic device (PLD) designed and manufactured by Microchip Technology, a leader in the field of microcontroller and analog semiconductors. This device is part of the Atmel legacy products, which have been trusted for years in various applications due to their reliability and adaptability.

Constructed with a 24-pin CerDIP package, the ATV750L20DM883 is engineered to withstand harsh environments, making it suitable for military and aerospace applications as it meets the stringent MIL-STD-883 standards. Its robust design ensures that it can operate effectively under extreme conditions, which is crucial for mission-critical systems.

With 10 user-programmable gates and 750 usable gates, this PLD provides ample logic capacity for complex digital designs. It offers a high degree of flexibility, allowing designers to customize the logic functions according to specific project requirements. This adaptability makes it an excellent choice for a wide range of applications, including but not limited to, custom logic circuits, interface logic, and control functions.

The device features a high-speed CMOS technology which contributes to its low power consumption and fast performance. This is particularly beneficial for battery-operated and power-sensitive devices where efficiency is paramount. Moreover, the ATV750L20DM883 has a wide operating temperature range, ensuring stable performance across different thermal conditions.

Programmability is a key feature of the ATV750L20DM883, and it can be programmed using industry-standard programming tools. This ease of programming, combined with the device's reusability, makes it an economical choice for prototyping as well as production runs. Designers can quickly iterate on their designs and make changes without the need for costly hardware revisions.

In summary, the ATV750L20DM883 from Microchip Technology is a highly reliable and flexible PLD that meets the rigorous demands of military and aerospace applications. Its low power consumption, high-speed performance, and programmable nature make it an ideal solution for a broad array of digital logic design challenges.

You May Also Be Interested in

Intel
Need more? Email Us
Allegro MicroSystems, LLC
SENSOR HALL EFFECT ANALOG 4SIP / Hall Effect Sensor Single Axis 4-SIP
Lowest to $4.8972
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 7 Circuits, Reel, UL 94V-0,...
Lowest to $0.1082
CJT Connectors
2.00mm(0.079in) Pitch, Pin Header, Through Hole(DIP), Right-Angel, 12 Circuits, Dual Row, Gold(Au) Plating, Black
Lowest to $0.1642
CJT Connectors
1.25mm(0.049in) Pitch, Right-Angle Header, Friction Lock, 10 Circuits, Friction Lock, Single Row, UL 94V-0, Tin(Sn)...
Need more? Email Us
Generic
Need more? Email Us
Kemet
Need more? Email Us
Intel
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 4 Circuits, Reel, UL 94V-0,...
Lowest to $0.0633

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess