EN
  • EN
  • DE

ATV750-20DM/883

Part No ATV750-20DM/883
Manufacturer Microchip Technology
Catalog OEM Parts (A - B)
Description Contact for details
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package CDIP
Frequency 55 MHz
Maximum Operating Temperature 125 °C
Max Supply Voltage 5.5 V
Memory Type EPROM
Min Operating Temperature -55 °C
Min Supply Voltage 4.5 V
Mount Through Hole
Number of Pins 24
Operating Supply Voltage 5 V
Propagation Delay 20 ns
RoHS Compliant
Win Source Part Number 1019647-ATV750-20DM/883
Categories OEM Parts(A-B)
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ATV750-20DM/883 CAD Model

Description

Microchip Technology's ATV750-20DM/883 High-Performance Programmable Logic Device

The ATV750-20DM/883 is a sophisticated programmable logic device (PLD) from Microchip Technology, designed to meet the rigorous standards of high-performance computing and industrial applications. This device is part of the high-reliability series, ensuring that it can operate under extreme conditions, making it suitable for military and aerospace applications that require the utmost precision and durability.

Key Features:

  • High-Density Design: The ATV750-20DM/883 boasts a high-density architecture that provides a substantial amount of logic in a compact footprint. This makes it an ideal solution for complex circuit designs where space is at a premium.
  • Speed and Efficiency: With a 20ns propagation delay, this device is engineered for speed, ensuring quick response times and efficient operation in critical applications.
  • Electrically Erasable Programmable Read-Only Memory (EEPROM): The incorporation of EEPROM technology allows for the device's contents to be electrically erased and reprogrammed, providing flexibility and ease of use during development and updates.
  • Reprogrammable: The ability to reprogram the device offers designers the freedom to iterate and optimize their circuit designs without the need for costly hardware replacements.
  • Rugged Construction: The ATV750-20DM/883 is built to withstand harsh environments, featuring a military-grade temperature range and resistance to radiation, making it a reliable choice for mission-critical systems.

Applications:

The versatility and robustness of the ATV750-20DM/883 make it well-suited for a variety of applications, including:

  • Defense and Aerospace Systems
  • Industrial Control Systems
  • Automotive Electronics
  • Communication Infrastructure
  • Medical Devices

Microchip Technology's commitment to quality is evident in the ATV750-20DM/883, providing designers with a high-reliability device that can be trusted in the most demanding of applications. Whether for use in the air, on the ground, or in space, the ATV750-20DM/883 is engineered to perform consistently and reliably, ensuring that your projects are built on a solid foundation of proven technology.

You May Also Be Interested in

Intel
Need more? Email Us
Allegro MicroSystems, LLC
MAGNETIC SWITCH UNIPOLAR 2WIR / Digital Switch Unipolar Switch Open Collector Hall Effect
Need more? Email Us
Generic
Need more? Email Us
Agilent(Hewlett-Packard)
Need more? Email Us
Hewlett Packard
Need more? Email Us
Murata Electronics North America
Need more? Email Us
ADI Electronics
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 8 Circuits, Reel, UL 94V-0,...
Lowest to $0.1178
TE Connectivity
Straight Backshell Cmc S.61
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess