EN
  • EN
  • DE

ATV2500H-30DI

Part No ATV2500H-30DI
Manufacturer Microchip Technology
Catalog OEM Parts (A - B)
Description Contact for details
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package CDIP
RoHS Compliant
Win Source Part Number 1047031-ATV2500H-30DI
Categories OEM Parts(A-B)
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ATV2500H-30DI CAD Model

Description

Microchip Technology's ATV2500H-30DI: High-Density Programmable Logic Device

The ATV2500H-30DI from Microchip Technology is a versatile and high-performance Complex Programmable Logic Device (CPLD) designed to cater to the demanding needs of today's sophisticated digital systems. This device is part of the ATV2500H series, which is renowned for its high-density logic components and fast operational speeds, making it an ideal choice for a wide range of applications in the industrial, automotive, and consumer electronics sectors.

With its 30ns propagation delay, the ATV2500H-30DI ensures swift signal processing, which is crucial for applications requiring high-speed data handling and real-time performance. The device is equipped with a substantial amount of logic gates, enabling designers to implement complex logic functions and algorithms efficiently within a single chip.

The ATV2500H-30DI features a robust architecture with a high I/O pin count, providing ample connectivity options for interfacing with other components in a system. Its flexible programming capabilities allow for in-system configurability, offering designers the ability to update the logic functions post-deployment, which is a significant advantage for long-lifecycle products.

Encased in a durable 40-pin DIP (Dual In-line Package), the ATV2500H-30DI is designed for easy integration into a wide range of printed circuit board (PCB) layouts. The package's through-hole mounting style ensures a strong mechanical connection, which is particularly beneficial for applications subject to mechanical stress or vibration.

Key features of the ATV2500H-30DI include:

  • High-density logic with a fast 30ns propagation delay
  • Substantial I/O pin count for versatile interfacing
  • In-system programmability for post-deployment updates
  • Robust 40-pin DIP packaging for secure PCB mounting
  • Wide operating temperature range suitable for various environments

Overall, the ATV2500H-30DI from Microchip Technology is a powerful CPLD that combines speed, density, and flexibility. It is engineered to meet the rigorous demands of modern digital designs while providing a cost-effective solution for complex logic integration.

You May Also Be Interested in

Allegro MicroSystems, LLC
MAGNETIC SWITCH UNIPOLAR 2WIR / Digital Switch Unipolar Switch Open Collector Hall Effect
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Pin Header, Surface Mount(SMD), Vertical, 4 Circuits, Dual Row, Gold(Au) Plating, Black
Need more? Email Us
Kemet
Need more? Email Us
ADI Electronics
Need more? Email Us
Agilent(Hewlett-Packard)
Need more? Email Us
TE Connectivity
Straight Backshell Cmc S.61
Need more? Email Us
ABB Embedded Power
Need more? Email Us
Generic
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 4 Circuits, Reel, UL 94V-0,...
Lowest to $0.0633

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess