Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 6 Weeks
Features AVR series Microcontroller IC 32-Bit 48MHz 128KB (128K x 8) FLASH 64-LQFP (10x10)
Manufacturer Microchip Technology
Series AVR®32 UC3 D
Package Tray
Core Processor AVR
Core Size 32-Bit
Speed 48MHz
Connectivity I2C, SPI, UART/USART, USB
Peripherals Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT
Number of I/O 51
Program Memory Size 128KB (128K x 8)
Program Memory Type FLASH
Supply Voltage 1.65V ~ 3.6V
Data Converters A/D 8x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 64-LQFP
Case / Package 64-LQFP (10x10)
Family Name ATUC128
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Part Number ATUC128D3A2UT, 1611-ATUC128D3-A2UT
Quantity per package 160
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 862592-ATUC128D3-A2UT
Ultra Librarian 3D Model Ultra Librarian ATUC128D3-A2UT CAD Model

Description

Microchip Technology ATUC128D3-A2UT Product Overview

The ATUC128D3-A2UT is a high-performance, low-power AVR® microcontroller from Microchip Technology, designed to deliver a perfect blend of efficiency and versatility for a wide range of embedded applications. This microcontroller is based on the innovative AVR 8-bit architecture and is tailored to meet the demanding requirements of advanced electronic systems.

Key Features

  • CPU Speed: The ATUC128D3-A2UT operates at a maximum frequency of 32MHz, providing a balance of power and energy efficiency, enabling swift processing capabilities for time-sensitive tasks.
  • Memory: It comes with 128KB of in-system self-programmable flash, 8KB of SRAM, and 4KB of EEPROM, ensuring ample space for complex program code and data storage without the need for external memory components.
  • Advanced Peripherals: This microcontroller includes a variety of peripherals such as USART, SPI, and TWI interfaces, enabling seamless communication with other devices and components. It also features a 16-channel, 12-bit ADC for accurate analog to digital conversions, and a 4-channel DMA controller for efficient data transfers without CPU intervention.
  • Power Efficiency: With picoPower® technology, the ATUC128D3-A2UT ensures ultra-low power consumption in both active and sleep modes, making it ideal for battery-powered and power-sensitive applications.
  • Packages: The device is available in a 64-pin TQFP package, which provides a compact footprint while allowing for sufficient I/O ports for interfacing with external components.

Applications

The versatility of the ATUC128D3-A2UT makes it suitable for a broad range of applications, including industrial control systems, IoT devices, consumer electronics, and automotive systems. Its robust feature set allows developers to create sophisticated and reliable products that require real-time control, sensor integration, and connectivity.

Quality and Reliability

As with all Microchip products, the ATUC128D3-A2UT is manufactured to the highest quality standards, ensuring consistent performance and long-term reliability. Microchip Technology's commitment to quality means that developers can trust this microcontroller to be the heart of their embedded systems, providing peace of mind and a solid foundation for their products.

Whether you're designing a complex industrial automation system or a simple consumer gadget, the ATUC128D3-A2UT offers the perfect combination of power, flexibility, and efficiency to bring your innovations to life.

You May Also Be Interested in

Atmel
8-bit Microcontroller with 2/4-Kbyte Flash
Need more? Email Us
ECAD model for AT89LP4052-20XI
NXP / Nexperia
LPC1114 - Cortex-M0+/M0 RISC Mic
Need more? Email Us
ECAD model for LPC1114LVFHN24/103
Freescale Semiconductor - NXP
Microcontroller Unit (MCU)
Need more? Email Us
ECAD model for MC9S12DT256VFU
NXP / Nexperia
Low power, low price, low pin count 20 pin microcontroller with 4-kbyte OTP and 8-bit A/D converter
Lowest to $65.1941
ECAD model for P87LPC767BD
Infineon Technologies
IC MCU 32BIT 1MB FLASH 100TQFP
Need more? Email Us
ECAD model for TC223L16F133FACKXUMA1
Infineon Technologies
8-Bit Single-Chip Microcontroller
Need more? Email Us
ECAD model for SAK-XC886LM-6FFA
Renesas Electronics America
IC MCU 32BIT 128KB FLASH 64FLGA
Need more? Email Us
ECAD model for R5F52315CDLF#U0
Infineon Technologies
IC MCU 32BIT 2MB FLASH 100TQFP
Need more? Email Us
ECAD model for TC233L32F200FABKXUMA1
Microchip Technology
64/80-Pin, High-Performance Microcontrollers with LCD Driver and nanoWatt XLP Technology
Lowest to $11.8182
ECAD model for PIC18F86K90-I/PT

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2214
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4733
ECAD model for FT4232HL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $108.1080 $108.1080
2+ $88.7041 $177.4082
3+ $85.9320 $257.7960
4+ $83.1600 $332.6400
5+ $80.3881 $401.9405
6+ $72.0721 $432.4326
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 793 pieces
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention