EN
  • EN
  • DE

ATTPM20P-H3MA1-10-B

Part No ATTPM20P-H3MA1-10-B
Manufacturer Microchip Technology
Catalog Specialized ICs
Description IC TRUSTED PLATFORM MOD 8UDFN / Trusted Platform Module (TPM) 8-UDFN (2x3)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Specialized ICs
Mfr Microchip Technology
Package Bag
Product Status Obsolete
Type Trusted Platform Module (TPM)
Mounting Type Surface Mount
Package / Case 8-UFDFN Exposed Pad
Supplier Device Package 8-UDFN (2x3)
Standard Package 500
MSL Level 3 (168 Hours)
ECCN 5A992C
HTSUS 8542.31.0001
Win Source Part Number 1342641-ATTPM20P-H3MA1-10-B
Ultra Librarian 3D Model Ultra Librarian ATTPM20P-H3MA1-10-B CAD Model

Description

Microchip Technology ATTPM20P-H3MA1-10-B Overview

The ATTPM20P-H3MA1-10-B is a state-of-the-art product from Microchip Technology, designed to cater to the needs of modern electronic applications. This device is a testament to Microchip's commitment to providing high-quality and reliable solutions for a broad range of industries, including automotive, industrial, and consumer electronics.

Key Features

  • Advanced Technology: The ATTPM20P-H3MA1-10-B incorporates cutting-edge technology to ensure optimal performance in various applications. Its robust design is tailored to withstand challenging environments and provide consistent results.
  • High Precision: Precision is at the core of this product, making it ideal for applications that require accurate measurements and control. Users can depend on its precise outputs for critical processes and operations.
  • Energy Efficiency: With energy efficiency in mind, this device helps reduce overall power consumption, which is essential for battery-powered applications and contributes to a greener environment.
  • Durability: The ATTPM20P-H3MA1-10-B is built to last. Its durable construction ensures a long operational life, even under frequent use or in harsh conditions.
  • Easy Integration: This product is designed for easy integration into existing systems. Its compatibility with various platforms allows for seamless implementation without the need for extensive modifications.

Applications

The versatility of the ATTPM20P-H3MA1-10-B makes it suitable for a wide array of applications. It can be used in automotive systems for engine control and monitoring, in industrial automation for process control, and in consumer electronics for enhancing device functionality and user experience.

Quality and Support

Microchip Technology is known for its commitment to quality, and the ATTPM20P-H3MA1-10-B is no exception. It is backed by Microchip's comprehensive technical support and customer service, ensuring that users have access to the assistance they need when integrating and operating the device.

You May Also Be Interested in

Microchip Technology
IC AUTHENTICATION CHIP 8UDFN
Lowest to $1.4794
Texas Instruments
LM9830 36-Bit Color Document Scanner | IC COLOR DOC SCANNER 100TQFP
Lowest to $7.4990
Fairchild/ON Semiconductor
IC OUTPUT CIRCUIT VERT 10-SIP
Lowest to $26.3102
Microchip Technology
IC AUTHENTICATION CHIP 8SOIC
Lowest to $1.5568
Analog Devices Inc.
Quad Parametric Measurement Unit With Integrated 16-Bit Level Setting DACs
Lowest to $196.2407
Texas Instruments
LM9810/20 10/12-Bit Image Sensor Processor Analog Front End
Need more? Email Us
Texas Instruments
IC SCANNER COLR 3CH 42BIT 28SOIC
Lowest to $5.7999
Microchip Technology
IC CODE HOPPING DECODER 14SOIC
Lowest to $2.6757
Infineon Technologies
IC FILTER HSMMC ESD PROT 16WLP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess