EN
  • EN
  • DE

ATTINY88-15AZ

Part No ATTINY88-15AZ
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 8KB FLASH 32TQFP / MCU 8-bit AVR RISC 8KB Flash 3.3V/5V Automotive 32-Pin TQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Series Automotive, AEC-Q100, AVR ATtiny
Packaging Reel package
Core Processor AVR
Core Size 8-Bit
Speed 16MHz
Connectivity I2C, SPI
Peripherals Brown-out Detect/Reset, POR, WDT
Number of I/O 28
Program Memory Size 8KB (4K x 16)
Program Memory Type FLASH
EEPROM Size 64 x 8
RAM Size 512 x 8
Supply Voltage 2.7 V ~ 5.5 V
Data Converters A/D 8x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 125°C (TA)
Package 32-TQFP
Manufacturer Package 32-TQFP (7x7)
Win Source Part Number 769318-ATTINY88-15AZ
Popularity Medium
Supply and Demand Status Limited
Family Name ATtiny88
Introduction Date May 02, 1997
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Ultra Librarian 3D Model Ultra Librarian ATTINY88-15AZ CAD Model

Description

Microchip Technology ATTINY88-15AZ

The ATTINY88-15AZ is a high-performance, low-power microcontroller from the renowned manufacturer Microchip Technology. This compact and versatile MCU is part of the popular AVR® family, known for its simplicity and efficiency in handling a wide range of applications. The ATTINY88-15AZ operates within a voltage range of 1.8V to 5.5V, making it exceptionally suitable for battery-operated devices and portable applications where power consumption is a critical factor.

With a 15 MHz maximum clock frequency, the ATTINY88-15AZ provides a balanced performance for processing tasks, ensuring swift execution of operations without compromising on energy efficiency. This microcontroller comes with 8KB of in-system programmable flash memory, which is ample for storing application code and data. Additionally, it includes 512 bytes of EEPROM and 512 bytes of SRAM, offering sufficient space for data storage and smooth multitasking capabilities.

The device features a 10-bit Analog-to-Digital Converter (ADC) with six multiplexed channels, allowing for precise measurement of analog signals, which is essential for sensor-based applications. Moreover, it supports a variety of communication protocols, including SPI, I2C, and USART, facilitating easy integration with other peripherals and enabling the creation of complex embedded systems.

The ATTINY88-15AZ also comes with a range of peripherals that enhance its functionality, such as an internal temperature sensor, a watchdog timer, and a programmable brown-out detection feature. These built-in components contribute to the reliability and stability of the system, safeguarding it against unexpected conditions and ensuring consistent performance.

Designed with versatility in mind, the ATTINY88-15AZ is available in a 32-lead TQFP package, which is suitable for space-constrained applications. Its robust design and extensive feature set make it an excellent choice for a broad spectrum of uses, including industrial control systems, consumer electronics, automotive applications, and IoT devices.

Overall, the ATTINY88-15AZ by Microchip Technology stands out as a microcontroller that offers a perfect blend of power efficiency, performance, and flexibility, ideal for designers looking to develop advanced, yet energy-conscious, electronic products.

You May Also Be Interested in

Microchip Technology
Lowest to $3.1721
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Need more? Email Us
Atmel
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $5.4567
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411
Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574
Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951
Atmel
IC MCU 8BIT 8KB FLASH 38VQFN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.2590 $50.3600
100+ $1.0330 $103.3000
150+ $1.0007 $150.1050
210+ $0.9684 $203.3640
270+ $0.9362 $252.7740
360+ $0.8393 $302.1480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,790 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess