Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features AVR series Microcontroller IC 8-Bit 8MHz 4KB (2K x 16) FLASH 8-SOIC
Manufacturer Microchip Technology
Series AVR® ATtiny, Functional Safety (FuSa)
Package Reel - TR
Core Processor AVR
Core Size 8-Bit
Speed 8MHz
Connectivity USI
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 6
Program Memory Size 4KB (2K x 16)
Program Memory Type FLASH
EEPROM Size 256 x 8
Supply Voltage 1.8V ~ 3.6V
Data Converters A/D 4x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 8-SOIC (0.209", 5.30mm Width)
Case / Package 8-SOIC
Family Name ATtiny45
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Other Part Number ATTINY45V-15STCT, 1611-ATTINY45V-15STDKRINACTIVE, ATTINY45V15ST, ATTINY45V-15STDKR, 1611-ATTINY45V-15STDKR, 1611-ATTINY45V-15STTR-ND, 1611-ATTINY45V-15STCT, 1611-ATTINY45V-15STTR, 1611-ATTINY45V-15STDKR-ND, ATTINY45V-15ST-ND, 1611-ATTINY45V-15STTRINACTIVE, ATTINY45V-15STTR
Quantity per package 2000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 862584-ATTINY45V-15ST
Ultra Librarian 3D Model Ultra Librarian ATTINY45V-15ST CAD Model

Description

Microchip Technology ATTINY45V-15ST

The ATTINY45V-15ST is a high-performance, low-power AVR 8-bit microcontroller from the well-respected Microchip Technology. This compact and versatile MCU is designed to offer both efficiency and flexibility for a variety of applications, particularly where space and power consumption are critical considerations.

Key Features:

  • Advanced RISC Architecture: With 120 powerful instructions, most of which are executed in a single clock cycle, the ATTINY45V-15ST offers a balanced blend of performance and power efficiency.
  • Memory: This microcontroller comes with 4KB of in-system self-programmable flash, 256B EEPROM, and 256B of internal SRAM, providing ample space for code and data storage.
  • Speed: Operating at a frequency of up to 15MHz, the ATTINY45V-15ST is well-suited for tasks that require quick processing and responsiveness.
  • Low Power Consumption: It features multiple power-saving modes, making it ideal for battery-powered applications, including power-down and standby modes.
  • Peripheral Features: The device includes an array of peripherals such as an 8-bit timer/counter with compare modes, an 8-bit high-speed timer, USI, internal and external interrupts, a 4-channel 10-bit A/D converter, programmable watchdog timer with internal oscillator, and three software selectable power saving modes.
  • I/O and Packages: It provides up to 6 programmable I/O lines and is available in an 8-lead ST package, which is suitable for space-constrained applications.
  • Operating Voltage: The ATTINY45V-15ST operates within a voltage range of 1.8-5.5V, accommodating a wide range of power sources and ensuring compatibility with both 3.3V and 5V systems.

Applications:

The versatility of the ATTINY45V-15ST makes it an excellent choice for a broad spectrum of applications, including but not limited to:

  • Consumer Electronics
  • Wearable Devices
  • Sensor Control Systems
  • Automotive
  • Home Automation
  • Small-scale Robotics

With its robust feature set and Microchip's reputation for reliability, the ATTINY45V-15ST microcontroller is a go-to solution for designers seeking a compact, efficient, and versatile MCU for their next project.

You May Also Be Interested in

Nuvoton Technology Corporation of America
IC MCU 8BIT 2KB FLASH 20DIP
Lowest to $2.3886
ECAD model for W79E2051AKG
Silicon Labs
IC MCU 8BIT 32KB FLASH 48TQFP / 8051 series Microcontroller IC 8-Bit 25MHz 32KB (32K x 8) FLASH 48-TQFP (7x7)
Lowest to $25.6742
ECAD model for C8051F348-GQR
Renesas Electronics America
IC MCU 16BIT 160KB FLASH 145LGA
Lowest to $15.2580
ECAD model for DF2117VLP20V
Renesas Electronics America
IC MCU 16BIT 8KB FLASH 32LQFP
Lowest to $8.3231
ECAD model for DF36902GFHV
Silicon Labs
IC MCU 32BIT 2MB FLASH 100TQFP
Lowest to $24.5096
ECAD model for EFM32GG11B820F2048GQ100-B
Renesas Electronics America
Need more? Email Us
ECAD model for DF71494AD80FPV
Microchip Technology
IC MCU 8BIT 128KB FLASH 44VQFP
Lowest to $434.6269
ECAD model for AT89C51RE2-RLTUM
Silicon Labs
IC MCU 8BIT 8KB FLASH 24QFN / 8051 series Microcontroller IC 8-Bit 25MHz 8KB (8K x 8) FLASH 24-QFN (4x4)
Lowest to $3.7577
ECAD model for C8051F901-D-GM
NXP / Nexperia
IC MCU 32BIT 3MB FLASH 416PBGA
Lowest to $480.4800
ECAD model for SPC5566MVR132R

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.4485
ECAD model for FT4232HL
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADWR
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.0697
ECAD model for LM5069MM-2/NOPB
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4788
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.4485
ECAD model for FT4232HL-REEL
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention