Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Diodes,Rectifiers - Single
Manufacturer NXP
Win Source Part Number 150186-1PS89SB14
Popularity Medium
Supply and Demand Status Sufficient
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian 1PS89SB14 CAD Model

Description

The 1PS89SB14 is a high-performance diode with cutting-edge features, designed and manufactured by NXP Semiconductors. Renowned for their commitment to quality and innovation, NXP's 1PS89SB14 is tailored for precision applications that require a diode with fast switching capabilities and low leakage current.

Key Features

  • High-Speed Switching: The 1PS89SB14 boasts ultra-fast switching speeds, making it ideal for high-frequency applications.
  • Low Leakage Current: Engineered to minimize leakage current, it ensures energy efficiency and reduces power loss.
  • Small Package: Available in a compact SOD323 (SC-76) package, this diode saves space on PCBs without compromising performance.
  • Versatility: It can be employed in a variety of electronic circuits, including high-speed switching, protection, and rectification applications.
  • Lead-Free: The 1PS89SB14 is a RoHS compliant product, meaning it's free from harmful lead, making it an environmentally friendly choice.

Applications

The versatility of the 1PS89SB14 allows it to be used across a wide range of applications. It is particularly well-suited for high-speed switching in digital video cameras, portable devices, and other electronics where space and power efficiency are critical. Additionally, its reliability and fast response time make it an excellent choice for protection circuits in sensitive electronics.

Technical Specifications

Parameter Value Package SOD323 (SC-76) Maximum Repetitive Reverse Voltage 15 V Continuous Forward Current 200 mA Non-repetitive Peak Forward Surge Current 2 A Operating Temperature Range -65°C to +150°C

In conclusion, the 1PS89SB14 is a testament to NXP's dedication to providing high-quality semiconductor solutions. Its high-speed switching, low leakage current, and compact form factor make it a prime choice for designers and engineers seeking to enhance the performance and efficiency of their electronic products.

You May Also Be Interested in

Vishay
DIODE STANDARD 800V 3A DO201AD
Need more? Email Us
ECAD model for P300K-E3/54
Taiwan Semiconductor
DIODE SCHOTTKY 120V 12A TO277A
Need more? Email Us
ECAD model for TSP12U120S
Nexperia USA Inc.
DIODE SCHOTTKY 50V 15A CFP15
Need more? Email Us
ECAD model for PMEG050V150EPDAZ
ON Semiconductor
DIODE SCHOTTKY 45V 10A 5DFN
Need more? Email Us
ECAD model for NTS1045MFST3G
Vishay
DIODE STD REV 1000V 70A DO203AB
Need more? Email Us
ECAD model for VS-70HFLR100S05
Taiwan Semiconductor
DIODE STANDARD 600V 1A DO204AL
Need more? Email Us
ECAD model for MUR160A
Nexperia USA Inc.
DIODE SCHOTTKY 30V 1A DSN1006U-2
Need more? Email Us
ECAD model for PMEG3010AESAYL
Vishay
DIODE STANDARD 100V 6A TO277A
Need more? Email Us
ECAD model for VS-6ESH01HM3/87A
Comchip Technology
DIODE STANDARD 400V 3A 2114
Need more? Email Us
ECAD model for ACGRBT302-HF

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.4485
ECAD model for FT4232HL
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADWR
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.0697
ECAD model for LM5069MM-2/NOPB
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4788
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.4485
ECAD model for FT4232HL-REEL
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention