EN
  • EN
  • DE

ATTINY4313-MUR

Part No ATTINY4313-MUR
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 4KB FLASH 20QFN / MCU 8-bit AVR RISC 4KB Flash 2.5V/3.3V/5V 20-Pin QFN EP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Series AVR ATtiny
Packaging Reel package
Core Processor AVR
Core Size 8-Bit
Speed 20MHz
Connectivity I2C, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 18
Program Memory Size 4KB (2K x 16)
Program Memory Type FLASH
EEPROM Size 256 x 8
RAM Size 256 x 8
Supply Voltage 1.8 V ~ 5.5 V
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 20-WFQFN Exposed Pad
Manufacturer Package 20-QFN-EP (4x4)
Win Source Part Number 769314-ATTINY4313-MUR
Popularity Medium
Supply and Demand Status Limited
Family Name ATtiny4313
Introduction Date May 02, 1997
ECCN EAR99
Country of Origin Taiwan, Republic of Korea
Halogen Free Compliant
Estimated EOL Date 2024
Ultra Librarian 3D Model Ultra Librarian ATTINY4313-MUR CAD Model

Description

Microchip Technology's ATTINY4313-MUR Microcontroller

The ATTINY4313-MUR from Microchip Technology is a high-performance, low-power AVR® 8-bit microcontroller that combines 4KB ISP flash memory, 256B EEPROM, 256B SRAM, 18 general purpose I/O lines, 32 general purpose working registers, a single 16-bit timer/counter with compare modes, a single 8-bit timer/counter with compare modes, and a watchdog timer with internal oscillator. This microcontroller is designed to offer both power efficiency and processing capability, making it suitable for a wide range of applications.

Featuring an advanced RISC architecture, the ATTINY4313-MUR delivers powerful performance with a minimum number of instructions. It operates between 1.8-5.5 volts, allowing for flexibility in power supply and power management, and is capable of achieving throughputs approaching 1 MIPS per MHz, balancing power consumption and processing speed effectively.

The device supports a variety of programmable serial USART, a universal serial interface, an internal and external interrupt system, and a five-channel 10-bit A/D converter. These features make it versatile for applications that require robust serial communication, precise analog to digital conversion, and efficient interrupt handling. The programmable Watchdog Timer with internal oscillator ensures reliable operation and protection against system failures.

With its compact 20-pin package, the ATTINY4313-MUR is ideal for space-constrained applications. It is perfect for use in industrial control systems, consumer electronics, sensor systems, and a host of other embedded systems. The microcontroller's ISP flash memory can be programmed in-system through the SPI port, enabling easy firmware updates and code maintenance.

Microchip Technology provides comprehensive development tools and datasheets for the ATTINY4313-MUR, ensuring that engineers can maximize the capabilities of this microcontroller in their designs. With its combination of power efficiency, processing power, and a rich set of peripherals, the ATTINY4313-MUR is a smart choice for designers looking to create compact, yet powerful, embedded systems.

You May Also Be Interested in

Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $92.5374
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202
Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045
Rockchip
FCCSP-409LD(14x14) Microcontrollers RoHS
Lowest to $34.9254
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.2359 $51.4257
55+ $1.8346 $100.9030
85+ $1.7773 $151.0705
117+ $1.7200 $201.2400
151+ $1.6626 $251.0526
202+ $1.4906 $301.1012
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,390 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess